EN
  • EN
  • DE

TNETC4030BPCE

Part No TNETC4030BPCE
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 374464-TNETC4030BPCE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TNETC4030BPCE CAD Model

Description

The TNETC4030BPCE is a highly integrated, advanced networking solution from Texas Instruments, designed to meet the rigorous demands of modern telecommunications networks. This powerful device is engineered to provide exceptional performance, reliability, and flexibility for a wide range of applications, including residential gateways, Voice over IP (VoIP) devices, and integrated access devices (IADs).

Key Features

  • High-Performance Processing: At the heart of the TNETC4030BPCE is a robust processing core capable of handling complex networking tasks with ease, ensuring smooth and efficient data flow across the network.
  • Integrated Interfaces: The device includes multiple integrated interfaces, such as Ethernet ports for LAN connectivity and a host of other I/O options, providing versatility in connecting various network components.
  • Advanced Security: With built-in security features, the TNETC4030BPCE offers robust protection against a range of cyber threats, safeguarding the integrity and privacy of network communications.
  • Quality of Service (QoS): Quality of Service capabilities ensure that critical network traffic is prioritized, delivering an optimal user experience for applications requiring high bandwidth and low latency.
  • Power Efficiency: Designed with energy efficiency in mind, this device reduces power consumption without sacrificing performance, contributing to a greener network environment.

Applications

The versatility of the TNETC4030BPCE makes it suitable for a variety of applications. It is ideal for deployment in:

  • Home and office networking equipment
  • Enterprise VoIP solutions
  • High-speed broadband access
  • Wireless access points and routers
  • Networked multimedia devices

Technical Specifications

The TNETC4030BPCE boasts technical specifications that ensure it meets the needs of demanding network environments:

  • Multiple core processor for parallel processing
  • Integrated memory management for efficient data handling
  • High-speed Ethernet MACs for fast data transfer
  • Support for various network protocols and standards
  • Advanced packet processing for optimized network traffic

With its combination of performance, security, and flexibility, the TNETC4030BPCE from Texas Instruments represents a leading-edge solution for next-generation networking equipment.

You May Also Be Interested in

Texas Instruments
Lowest to $5.6324
ON Semiconductor
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Kemet
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess