EN
  • EN
  • DE

TNETV1002IDZHK

Part No TNETV1002IDZHK
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED POINT 257BGA  /  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320C54x
Package Tray
Product Status Obsolete
Type Fixed Point
Interface I2C, McBSP, SPI, UART
Clock Rate 100MHz
Non-Volatile Memory External
On-Chip RAM 160kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Temperature Range - Operating 0°C ~ 85°C (TC)
Mounting SMD (SMT)
Package / Case 257-LFBGA
Supplier Device Package 257-BGA MICROSTAR (16x16)
Base Product Number TNETV10
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 90
Win Source Part Number 971075-TNETV1002IDZHK
Ultra Librarian 3D Model Ultra Librarian TNETV1002IDZHK CAD Model

Description

The TNETV1002IDZHK is a cutting-edge solution from Texas Instruments, designed to cater to the demanding needs of modern communication systems. This highly integrated device is part of TI's portfolio of network processors that combine performance with flexibility, making it an ideal choice for a variety of applications such as residential gateways, Voice over Internet Protocol (VoIP) gateways, and integrated access devices.

Key Features

  • High-Performance Processing: The TNETV1002IDZHK is built to handle complex networking tasks with ease, thanks to its powerful processing capabilities. It ensures smooth data flow and efficient handling of network packets, which is crucial for maintaining high-speed connectivity and low latency in communication systems.
  • Integrated Interfaces: This device comes with a range of integrated interfaces to support various communication standards, providing versatility and reducing the need for additional external components. Its integration helps in minimizing the system's footprint and simplifies the design process for engineers.
  • Scalability: With its scalable architecture, the TNETV1002IDZHK allows system designers to adapt the processor for different performance levels, ensuring that it can meet the requirements of both entry-level and high-end systems.
  • Energy Efficiency: Energy efficiency is a key consideration in modern electronics, and the TNETV1002IDZHK does not disappoint. It is engineered to deliver optimal performance while consuming minimal power, which is essential for reducing operational costs and extending the lifespan of the device.

Applications

The versatility of the TNETV1002IDZHK makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Residential and business VoIP gateways
  • Integrated access devices (IADs)
  • Wireless access points (WAPs)
  • Virtual Private Network (VPN) routers
  • Firewall and network security appliances

Why Choose TNETV1002IDZHK?

Choosing the TNETV1002IDZHK for your network processing needs means investing in a product that delivers reliability, efficiency, and high performance. Texas Instruments' commitment to quality ensures that this processor will provide a solid foundation for your communication systems, enabling seamless connectivity and advanced features for your customers.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us
NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 400MHZ LP 176LQFP
Lowest to $36.5706
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess