EN
  • EN
  • DE
  • IT

TNETV2520GVC

Part No TNETV2520GVC
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2006
Reference case BGA
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 757587-TNETV2520GVC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TNETV2520GVC CAD Model

Description

The TNETV2520GVC is a cutting-edge network processor from Texas Instruments, designed to deliver high-performance processing for a wide range of network applications. This versatile chip is part of TI's esteemed network processor lineup and is engineered to handle complex tasks with ease, making it an ideal choice for advanced networking systems.

Key Features

  • High-Performance Processing: Equipped with a powerful architecture, the TNETV2520GVC provides exceptional processing capabilities to manage demanding network tasks efficiently.
  • Scalability: This processor is designed to scale with your networking needs, ensuring that your system can grow and adapt to future demands without the need for a complete overhaul.
  • Integration: The TNETV2520GVC boasts a high level of integration, which helps reduce the overall system cost and complexity by minimizing the need for additional components.
  • Energy Efficiency: Texas Instruments is known for its commitment to energy efficiency, and the TNETV2520GVC is no exception. It is designed to provide optimal performance while minimizing power consumption.

Applications

The versatility of the TNETV2520GVC makes it suitable for a broad range of applications, including but not limited to:

  • Enterprise networking equipment
  • Network security appliances
  • Wireless infrastructure
  • Network attached storage devices
  • High-end consumer routers

Technical Specifications

The TNETV2520GVC comes with a set of technical specifications that enable it to deliver robust and reliable performance. These include support for various network protocols, a high-speed interface for seamless data transfer, and advanced security features to protect network integrity.

Why Choose TNETV2520GVC?

With its combination of performance, scalability, and energy efficiency, the TNETV2520GVC from Texas Instruments stands out as a superior choice for networking professionals looking to enhance their system's capabilities. Its robust feature set ensures that it can meet the demands of today's complex networking environments while also being prepared for the challenges of tomorrow.

You May Also Be Interested in

Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess