EN
  • EN
  • DE
  • IT

SAF3611EL

Part No SAF3611EL
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case BGA
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 716087-SAF3611EL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAF3611EL CAD Model

Description

The NXP SAF3611EL is a high-performance signal processor designed to meet the demanding requirements of the automotive industry. This powerful chip is engineered to provide exceptional processing capabilities for a wide range of applications, including advanced driver-assistance systems (ADAS), in-vehicle infotainment (IVI), and vehicle-to-everything (V2X) communication.

Key Features

  • Advanced Signal Processing: The SAF3611EL is equipped with a sophisticated signal processing unit that can handle complex algorithms required for sensor data analysis and real-time decision-making.
  • High Integration: This chip integrates multiple functions into a single package, reducing the overall system footprint and simplifying the design of electronic control units (ECUs).
  • Robust Security: With built-in security features, the SAF3611EL ensures the protection of sensitive data and reliable operation in the face of cyber threats, which is essential for connected vehicles.
  • Automotive Grade: Designed to meet the rigorous standards of the automotive industry, the SAF3611EL operates reliably under extreme temperatures and conditions, ensuring consistent performance and longevity.

Applications

The versatility of the SAF3611EL makes it suitable for a variety of automotive applications. Its robust processing power is ideal for handling the large volumes of data generated by sensors and cameras in ADAS, providing the computational might required for features like lane departure warning, adaptive cruise control, and collision avoidance systems. In IVI systems, the processor enhances the user experience by enabling responsive multimedia playback, navigation, and connectivity features. For V2X communication, the SAF3611EL supports the rapid exchange of information between vehicles and infrastructure, contributing to improved road safety and traffic efficiency.

Technical Specifications

The SAF3611EL boasts an array of technical specifications that make it a standout choice for automotive electronics. It features a high-speed processing core, advanced memory architecture, and support for multiple communication protocols. Its low-power design ensures efficient operation, while the high-temperature tolerance allows for deployment in harsh automotive environments.

The NXP SAF3611EL is a testament to NXP's commitment to innovation and quality in the automotive sector, offering manufacturers a reliable and capable solution for the next generation of vehicle technology.

You May Also Be Interested in

NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess