EN
  • EN
  • DE

TNETV2685FIBZUT7

Part No TNETV2685FIBZUT7
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL MEDIA PROCESSOR / DSP Fixed-Point 32bit 720MHz 5760MIPS Automotive 529-Pin FCBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM64x, DaVinci
Type Fixed Point
Interface Host Interface, I2C, McASP, PCI, SPI, UART
Clock Rate 720MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 576kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Operating Temperature Range 0°C ~ 90°C (TC)
Win Source Part Number 797726-TNETV2685FIBZUT7
Popularity Medium
Supply and Demand Status Limited
Family Name TNETV2685
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TNETV2685FIBZUT7 CAD Model

Description

The Texas Instruments TNETV2685FIBZUT7 is a state-of-the-art integrated circuit designed for robust and efficient networking applications. This high-performance chip is engineered to meet the demands of modern telecommunication systems, providing a versatile solution for network infrastructure, including routers, switches, and gateways.

Key Features:

  • Advanced Processing Capabilities: The TNETV2685FIBZUT7 is equipped with a powerful processing core that enables it to handle complex network tasks with ease, ensuring smooth data flow and high throughput for various applications.
  • High-Speed Connectivity: With support for high-speed interfaces, this chip allows for fast data transmission rates, making it suitable for both residential and commercial networking equipment.
  • Energy Efficiency: Designed with energy efficiency in mind, the TNETV2685FIBZUT7 minimizes power consumption without sacrificing performance, contributing to the overall reduction of operational costs and environmental impact.
  • Reliability: Texas Instruments is known for its commitment to quality, and the TNETV2685FIBZUT7 is no exception. Built to last, this chip ensures reliable operation over extended periods, even in challenging environments.
  • Integration: The TNETV2685FIBZUT7 integrates multiple functions into a single chip, simplifying the design and reducing the footprint of the final product, which can lead to cost savings in manufacturing and materials.

Applications:

The versatility of the TNETV2685FIBZUT7 makes it suitable for a wide range of networking applications, including:

  • Home networking devices such as routers and Wi-Fi extenders
  • Enterprise-grade switches and routers for business networks
  • Network gateways for secure and efficient data management
  • Telecommunication equipment for service providers

In conclusion, the Texas Instruments TNETV2685FIBZUT7 is a powerful and reliable networking solution that offers a combination of performance, efficiency, and integration. Whether for home or enterprise use, this chip is an excellent choice for anyone looking to build high-quality networking equipment.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess