EN
  • EN
  • DE

TNETV6421INZDU4

Part No TNETV6421INZDU4
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description TNETV6421INZDU4 / Digital Signal Processors/Controllers - DSP, DSC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C642x
Type Fixed Point
Interface HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate 400MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 96kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.05V, 1.20V
Operating Temperature Range 0°C ~ 90°C (TJ)
Win Source Part Number 797748-TNETV6421INZDU4
Popularity Medium
Supply and Demand Status Limited
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TNETV6421INZDU4 CAD Model

Description

Introducing the TNETV6421INZDU4 from Texas Instruments

The TNETV6421INZDU4 is a cutting-edge semiconductor product designed and manufactured by Texas Instruments (TI), a global leader in analog and digital semiconductor IC design and manufacturing. This product is part of TI's extensive portfolio of integrated circuits designed to meet the rigorous demands of modern electronic systems.

The TNETV6421INZDU4 is a versatile and powerful chip that is well-suited for a wide range of applications. Its robust design and high performance make it an ideal choice for telecommunications, networking, and other high-speed data processing tasks. Whether you are developing a complex communication infrastructure or working on the next generation of high-speed data equipment, this product is designed to provide a reliable and efficient solution.

Key Features:

  • High Performance: The TNETV6421INZDU4 is engineered to deliver exceptional performance, ensuring that your systems run smoothly and efficiently, even under demanding conditions.
  • Advanced Technology: Built using Texas Instruments' state-of-the-art semiconductor technology, this product offers the reliability and innovation that TI is known for.
  • Power Efficiency: With power efficiency in mind, the TNETV6421INZDU4 is designed to minimize energy consumption, which is crucial for reducing operational costs and extending the life of battery-powered devices.
  • Scalability: This product is designed to be scalable, allowing for seamless integration into various system architectures and facilitating upgrades to existing equipment without significant redesigns.
  • Support and Resources: Texas Instruments provides comprehensive technical support and resources, including datasheets, reference designs, and application notes, to assist developers in integrating the TNETV6421INZDU4 into their projects.

The TNETV6421INZDU4 embodies Texas Instruments' commitment to quality and performance. Its robust design and advanced features make it a smart choice for anyone looking to incorporate a high-quality semiconductor into their electronic designs. With the backing of TI's renowned support and extensive ecosystem, the TNETV6421INZDU4 is not just a component; it's a gateway to innovation and efficiency in your next project.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess