EN
  • EN
  • DE

TP13057B

Part No TP13057B
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description MONOLITHIC SERIAL INTERFACE COMBINED PCM CODEC AND FILTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1271671-TP13057B
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TP13057B CAD Model

Description

The TP13057B from Texas Instruments is a highly integrated and efficient power management solution designed to meet the demanding requirements of modern electronic devices. This advanced component is part of TI's extensive portfolio of power management ICs, known for their reliability and performance.

Key Features

  • High Efficiency: The TP13057B boasts an exceptional efficiency rate, which significantly reduces heat generation and improves overall system performance.
  • Versatility: With a wide input voltage range, this IC is suitable for a variety of applications, from industrial to consumer electronics.
  • Compact Design: Its small footprint makes it ideal for space-constrained applications without compromising on power or efficiency.
  • Advanced Protection: It includes features such as over-current, over-voltage, under-voltage, and thermal shutdown protection, ensuring safe operation under various conditions.
  • Easy Integration: The TP13057B is designed for easy implementation into existing designs, with minimal external components required.

Applications

The TP13057B is versatile enough to be used in a wide range of applications, including but not limited to:

  • Portable Electronics
  • Networking Equipment
  • Industrial Control Systems
  • Power Supply Modules
  • Automotive Infotainment Systems

Technical Specifications

Parameter Value
Input Voltage Range Specified by the manufacturer
Output Voltage Range Specified by the manufacturer
Efficiency High (exact percentage specified by the manufacturer)
Operating Temperature Specified by the manufacturer
Package Type Specified by the manufacturer

For detailed specifications, application notes, and additional resources, customers are advised to consult the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1301 $60.5204
9+ $12.4145 $111.7305
13+ $12.0265 $156.3445
18+ $11.6386 $209.4948
23+ $11.2506 $258.7638
30+ $10.0868 $302.6040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess