EN
  • EN
  • DE

TP13057BDWR

Part No TP13057BDWR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description Audio Codec 1ADC / 2DAC 16-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Interface Serial
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of A/D Converters 1
Number of D/A Converters 2
RoHS Compliant
Win Source Part Number 1013393-TP13057BDWR
Categories Interface - CODECs
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TP13057BDWR CAD Model

Description

The TP13057BDWR is a high-performance, integrated circuit designed and manufactured by Texas Instruments, one of the leading global semiconductor companies. This precision device is part of TI's extensive range of electronic components that cater to a wide array of applications across various industries.

At the heart of the TP13057BDWR is its ability to offer a reliable and efficient solution for digital signal processing. It is commonly utilized in systems requiring accurate analog-to-digital or digital-to-analog conversion. The versatility of the TP13057BDWR makes it an ideal choice for designers working on projects in telecommunications, audio equipment, instrumentation, and control systems.

This particular model comes in a wide body SOIC (Small Outline Integrated Circuit) package, denoted by the 'DW' suffix in its part number. The 'R' at the end indicates that the product is offered in reel packaging, which is suitable for automated assembly processes, aiding in high-volume production environments. The TP13057BDWR's package is designed to optimize board space and improve thermal performance, ensuring it meets the stringent requirements of modern electronic designs.

Key features of the TP13057BDWR include its high-speed signal processing capabilities, low power consumption, and a robust interface that allows for easy integration with other components in a system. Texas Instruments ensures that this product meets the highest quality and performance standards, providing designers with a reliable component that can withstand the challenges of complex electronic systems.

For engineers and designers looking for detailed technical specifications, application notes, or support, Texas Instruments provides extensive documentation and customer support for the TP13057BDWR. This includes datasheets, reference designs, and simulation models, which can be invaluable during the design and development phases of a project.

In summary, the TP13057BDWR from Texas Instruments represents a blend of performance, reliability, and versatility, making it a go-to choice for professionals seeking top-tier components for their digital processing needs.

You May Also Be Interested in

Asahi Kasei Microsystems
IC AUDIO CODEC 24 BIT 20QFN
Lowest to $0.9750
Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL 13-BIT LINEAR VOICE-BAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Need more? Email Us
Renesas Electronics America
IC AUDIO CODEC HD 4CH 48-TQFP
Need more? Email Us
AKM Semiconductor Inc.
Dual PCM CODEC for ISDN/VoIP TERMINAL ADAPTER | IC PCM CODEC 2CH 3.3V 24SSOP
Lowest to $4.8972
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Rochester Electronics
AC97 SOUNDMAX CODEC
Lowest to $10.2887
Texas Instruments
IC AUDIO CODEC 8CH LP 120BGA
Lowest to $76.1279
Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us
Texas Instruments
Low-Power Stereo Audio CODEC
Lowest to $12.3011

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess