EN
  • EN
  • DE

TP3054ADW

Part No TP3054ADW
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC COMBO CODEC/FILTER 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type PCM, Filter
Data Interface Serial
Number of ADCs / DACs 1 / 1
Sigma Delta No
Analog Supply Voltage ±5V
Digital Supply Voltage ±5V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 213242-TP3054ADW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TP3054ADW CAD Model

Description

The TP3054ADW is a high-performance, monolithic CMOS integrated circuit from Texas Instruments, designed to meet the rigorous demands of advanced telecommunication systems. This device is a part of the TP3054 series, which are known for their reliability and efficiency in processing analog signals.

Key Features:

  • High Integration: The TP3054ADW integrates filters, codecs, and other necessary functions for telecommunication applications into a single chip, reducing the need for multiple components and simplifying design.
  • Superior Signal Processing: It is equipped with advanced signal processing capabilities, providing clear and accurate audio signal conversion, which is essential for high-quality voice transmission.
  • Low Power Consumption: Designed with power efficiency in mind, the TP3054ADW operates with a minimal power requirement, making it suitable for low-power systems and extending the operational life of battery-powered devices.
  • Wide Operating Temperature Range: The device is capable of functioning over a broad temperature range, ensuring reliability and performance stability in various environmental conditions.
  • Dual-In-Line Package: The TP3054ADW is available in a 16-pin Dual-In-Line (DIL) package, providing ease of integration into existing and new circuit designs.

Applications:

The TP3054ADW is ideal for a wide range of telecommunication applications, including but not limited to:

  • Wireless communication systems
  • Digital telephony systems
  • Voice over IP (VoIP) devices
  • Modems and fax machines
  • Teleconferencing equipment

Technical Specifications:

The TP3054ADW boasts a set of technical specifications designed to meet the needs of complex telecommunication systems:

  • Supply Voltage Range: 4.5V to 5.5V
  • Low Standby Power: Contributes to energy-saving designs
  • High-quality audio performance with low distortion
  • Integrated filters to reduce external component count

In conclusion, the TP3054ADW from Texas Instruments represents a blend of integration, performance, and efficiency, making it a top choice for developers and engineers working on cutting-edge telecommunication technologies.

You May Also Be Interested in

Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL 13-BIT LINEAR VOICE-BAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Need more? Email Us
AKM Semiconductor Inc.
Dual PCM CODEC for ISDN/VoIP TERMINAL ADAPTER | IC PCM CODEC 2CH 3.3V 24SSOP
Lowest to $4.8972
Adesto Technologies
IC AUDIO CODEC 24B 32WLCSP
Lowest to $4.6425
Asahi Kasei Microsystems
IC AUDIO CODEC 24 BIT 20QFN
Lowest to $0.9750
AKM Semiconductor Inc.
3V 16BIT ADC&DAC WITH BUILT-IN PGA | IC DAC ADC W/PGA VSOP
Lowest to $31.2813
Cirrus Logic Inc.
IC CODEC STEREO PORTABLE 32QFN
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY | IC STEREO AUDIO CODEC LP 32-VQFN
Lowest to $17.7231
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC
Lowest to $50.4322

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0931 $53.2103
30+ $3.3585 $100.7550
47+ $3.2535 $152.9145
64+ $3.1486 $201.5104
83+ $3.0436 $252.6188
110+ $2.7288 $300.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess