EN
  • EN
  • DE

TP3064WM

Part No TP3064WM
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC CODEC FILTER CMOS 20SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type PCM, Filter
Data Interface Serial
Resolution (Bits) 8 b
Number of ADCs / DACs 1 / 1
Sigma Delta No
Analog Supply Voltage ±5V
Digital Supply Voltage ±5V
Temperature Range - Operating -25°C to 125°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 1110986-TP3064WM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TP3064WM CAD Model

Description

The Texas Instruments TP3064WM is a cutting-edge integrated circuit designed for high-performance telecommunication applications. This innovative product is a testament to Texas Instruments' commitment to providing advanced solutions for the electronics industry, ensuring that developers and manufacturers can create products that meet the ever-increasing demands for speed, efficiency, and reliability.

Key Features

  • High-Speed Operation: The TP3064WM is engineered to support swift data transmission, making it ideal for telecommunication systems that require rapid signal processing.
  • Low Power Consumption: Despite its high-speed capabilities, this IC is optimized for low power consumption, contributing to energy-efficient designs and reducing the overall power requirements of the system it is integrated into.
  • Advanced Integration: This product combines multiple functions into a single chip, reducing the need for additional components and simplifying the design process for system architects.
  • Durability: Built to last, the TP3064WM is manufactured using robust materials and technology, ensuring it can withstand the rigors of continuous operation in various environments.
  • Compatibility: Texas Instruments has designed the TP3064WM to be compatible with a wide range of existing telecommunication standards, ensuring seamless integration into current systems as well as new designs.

Applications

The TP3064WM is versatile and can be used in a variety of applications including, but not limited to:

  • High-speed data networks
  • Wireless communication systems
  • Digital signal processing
  • Telecommunication infrastructure

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to refer to the official datasheet provided by Texas Instruments. This document offers comprehensive information on electrical characteristics, pin configurations, timing diagrams, and application notes, ensuring that the TP3064WM can be utilized to its full potential within various systems.

In conclusion, the Texas Instruments TP3064WM is a powerful and efficient solution for modern telecommunication challenges, embodying the quality and innovation that Texas Instruments is renowned for in the semiconductor industry.

You May Also Be Interested in

Asahi Kasei Microsystems
IC AUDIO CODEC 24 BIT 20QFN
Lowest to $0.9750
Cirrus Logic Inc.
Portable Internet Audio CODEC with Headphone Driver and Programmable Sample Rates | IC CODEC PORT INTERNET 28SSOP
Lowest to $14.5814
Texas Instruments
Layout and Grounding Guidelines for TLV320AIC2x | IC CODEC 16BIT DUAL PROG 48-TQFP
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Nuvoton Technology Corporation of America
IC VOICEBAND CODEC 5V 1CH 20SOP
Lowest to $3.0017
Texas Instruments
IC CODEC FILTER CMOS 20DIP
Need more? Email Us
Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932
Texas Instruments
IC AUDIO CODEC 8CH LP 120BGA
Lowest to $76.1279
Texas Instruments
IC CODEC FILTER PCM 20DIP
Lowest to $5.4132

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6636 $58.2260
75+ $1.3651 $102.3825
115+ $1.3224 $152.0760
160+ $1.2797 $204.7520
205+ $1.2371 $253.6055
275+ $1.1091 $305.0025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess