EN
  • EN
  • DE

TP3070V-D

Part No TP3070V-D
Manufacturer Texas Instruments
Catalog Interface - CODECs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - CODECs
Manufacturer Texas Instruments
Win Source Part Number 219643-TP3070V-D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TP3070V-D CAD Model

Description

The TP3070V-D is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device falls under the category of CMOS Programmable Digital Filter products, which are widely used in digital signal processing applications. The TP3070V-D is particularly suitable for telecommunication systems, offering a robust solution for voice-band signal processing.

The TP3070V-D is built on advanced CMOS technology, ensuring low power consumption and high reliability. This makes it an ideal choice for battery-operated devices or systems where energy efficiency is a critical factor. The device operates within the commercial temperature range, making it versatile for various environments and applications.

This programmable digital filter is capable of performing complex filtering tasks, which can be customized to meet the specific needs of the application. It features a programmable cutoff frequency, allowing users to tailor its performance to the precise specifications required for their signal processing tasks. The flexibility of the TP3070V-D makes it an excellent choice for designers looking to implement adaptive filtering techniques or to address a wide range of filtering requirements without the need for multiple components.

The TP3070V-D is designed for easy integration into existing systems, with a straightforward interface that simplifies the connection to microprocessors or digital signal processors. Its packaging is designed to be compact and efficient, saving valuable board space in densely packed electronic systems.

In summary, the TP3070V-D from Texas Instruments represents a powerful, flexible, and energy-efficient solution for digital signal processing in telecommunications and other applications requiring high-quality digital filtering. With its programmability, low power consumption, and reliable performance, this integrated circuit stands out as an excellent choice for engineers and designers looking to enhance their systems' signal processing capabilities.

You May Also Be Interested in

Texas Instruments
IC AUDIO CODEC 8CH LP 81DSBGA
Lowest to $4.5049
Adesto Technologies
IC AUDIO CODEC 24B 32WLCSP
Lowest to $4.6425
Analog Devices Inc.
LOW LATENCY NOISE AND POWER CODE
Lowest to $24.3847
Asahi Kasei Microsystems
IC DSP 4CH ADC/DAC/SRC 48LQFP
Lowest to $8.7290
Texas Instruments
IC AUDIO CODEC 8CH LP 120BGA
Lowest to $76.1279
Cirrus Logic Inc.
Portable Internet Audio CODEC with Headphone Driver and Programmable Sample Rates | IC CODEC PORT INTERNET 28SSOP
Lowest to $14.5814
Renesas Electronics America
IC AUDIO CODEC HD 4CH 48-TQFP
Need more? Email Us
Asahi Kasei Microsystems
IC AUDIO CODEC 24 BIT 20QFN
Lowest to $0.9750
Texas Instruments
IC AUDIO CODEC 16B 32VQFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0473 $60.1419
7+ $16.4490 $115.1430
10+ $15.9350 $159.3500
13+ $15.4210 $200.4730
17+ $14.9069 $253.4173
23+ $13.3648 $307.3904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess