EN
  • EN
  • DE

TPA0103EVM

Part No TPA0103EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description EVAL MOD AUD PWR AMP FOR TPA0103 / 1.75-W 3-CHANNEL STEREO AUDIO POWER AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Amplifier Type Class AB
Output Type 3-Channel
Max Output Power x Channels @ Load 2.1W x 1 @ 4 Ohm; 575mW x 2 @ 4 Ohm
Operating Supply Voltage 3 V ~ 5.5 V
Board Type Fully Populated
Utilized IC / Part TPA0103
Supplied Contents Board(s)
Win Source Part Number 797770-TPA0103EVM
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name TPA0103
Introduction Date August 01, 1998
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TPA0103EVM CAD Model

Description

The TPA0103EVM from Texas Instruments is a state-of-the-art evaluation module designed for audio enthusiasts, engineers, and product developers who require a high-performance audio amplifier solution. This evaluation module is specifically tailored for the TPA0103, a 1.3-W mono audio power amplifier that comes in a space-saving PowerPAD™ MSOP package, offering both thermal enhancement and miniaturization benefits.

Key Features

  • Amplifier Class: The TPA0103 is a Class AB amplifier, providing a perfect balance between efficiency and linearity, resulting in high-quality sound reproduction with low distortion.
  • Output Power: It is capable of delivering 1.3 watts of continuous RMS power to a 4-ohm load with less than 1% THD+N, making it ideal for portable and space-constrained audio applications.
  • Power Supply Range: The device operates from a 2.5V to 5.5V power supply, making it versatile for use in various electronic devices, including battery-powered equipment.
  • Thermal and Short-Circuit Protection: The TPA0103EVM includes built-in thermal and short-circuit protection features to ensure the longevity and reliability of the module during operation.

Applications

The TPA0103EVM is suitable for a wide range of applications where compact size and efficient power delivery are crucial. Some of the common applications include:

  • Portable Audio Devices
  • Smartphones and Tablets
  • Personal Digital Assistants (PDAs)
  • Portable Media Players
  • Notebook Computers

Design and Development Support

For design and development purposes, the TPA0103EVM comes equipped with all necessary interfaces and connections. It provides a straightforward platform for testing the TPA0103 amplifier's performance and can be used to prototype audio systems quickly. The module includes detailed documentation and support materials to assist developers in integrating the amplifier into their designs seamlessly.

Summary: The TPA0103EVM from Texas Instruments is an exceptional tool for evaluating the TPA0103 audio power amplifier. With its high-quality sound output, versatile power supply range, and robust protection features, it stands as an ideal choice for developers looking to enhance their audio applications.

You May Also Be Interested in

Infineon Technologies
EVAL MA12040 CLASS D AMP / MA12040 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Lowest to $82.6740
Texas Instruments
BOARD EVALUATION FOR LM48410SQ / LM48410 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 40W 48HTSSOP
Lowest to $9.0224
Infineon Technologies
EVAL MA12070 CLASS D AMP / MA12070 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Infineon Technologies
BOARD REF DESIGN 3CH AUDIO AMP / IRF6665, IRS2053M series 3-Channel Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 85W 36HSOP
Need more? Email Us
Texas Instruments
DRV600EVM / DRV600 DirectPath? 2-Channel (Stereo) Output Class AB Audio Amplifier Evaluation Board
Need more? Email Us
Sure Electronics
PAM8803 2W AUDIO AMPLIFIER BOAR
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess