EN
  • EN
  • DE

TPA122DGN

Part No TPA122DGN
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 150-mW STEREO AUDIO POWER AMPLIFIER | IC AMP AUDIO PWR .07W STER 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels at Load 70mW x 2 at 8Ohm
Supply Voltage (V) 2.5V ~ 5.5V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 8-MSOP-PowerPad
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Family Part Number TPA122
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Win Source Part Number 1271775-TPA122DGN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA122DGN CAD Model

Description

The TPA122DGN is a high-performance, audio power amplifier from the renowned semiconductor manufacturer, Texas Instruments. Designed with precision and efficiency in mind, this amplifier is part of Texas Instruments' extensive audio IC portfolio, catering to a wide range of applications that require high-quality sound reproduction.

Key Features

  • Output Power: The TPA122DGN delivers an impressive output power, making it suitable for driving a variety of speakers in both portable and fixed audio applications.
  • Low Distortion: Ensuring crystal-clear audio, the amplifier boasts low distortion levels, which translates to better sound quality and fidelity.
  • High Efficiency: With its high-efficiency operation, the TPA122DGN not only provides excellent sound quality but also conserves power, making it ideal for battery-powered devices.
  • Thermal and Short-Circuit Protection: The device includes built-in protection features, safeguarding it against thermal overload and short-circuit conditions, thereby enhancing its reliability and longevity.
  • Space-Saving Design: The TPA122DGN comes in a compact package, which is perfect for space-constrained applications without compromising on performance.

Applications

The versatile TPA122DGN is suitable for a diverse range of applications, including but not limited to:

  • Portable Audio Devices
  • Televisions and Monitors
  • Home Theater Systems
  • Multimedia Speakers
  • Desktop and Laptop Computers

Technical Specifications

Parameter Value
Supply Voltage (VCC) 2.5V - 5.5V
Output Power (Typical) Dependent on supply voltage and load
Package MSOP PowerPAD
Operating Temperature -40°C to 85°C

Overall, the TPA122DGN from Texas Instruments represents a blend of performance, efficiency, and compactness, making it an excellent choice for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4669 $51.3415
85+ $1.2036 $102.3060
130+ $1.1660 $151.5800
180+ $1.1284 $203.1120
230+ $1.0908 $250.8840
310+ $0.9780 $303.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess