EN
  • EN
  • DE

TPA2000D2PWRG4

Part No TPA2000D2PWRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2W STER 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 2W x 2 @ 3 Ohm
Supply Voltage - Operating 4.5 V to 5.5 V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-TSSOP
Dimension 24-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 213248-TPA2000D2PWRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA2000D2PWRG4 CAD Model

Description

The TPA2000D2PWRG4 is a high-fidelity, filter-free class-D audio power amplifier from Texas Instruments, designed to deliver premium sound quality for a wide range of applications. With its advanced features and robust design, this amplifier is an ideal choice for portable and space-constrained audio systems.

Key Features

  • Output Power: The TPA2000D2PWRG4 can deliver 2 Watts of continuous RMS power per channel into a 4-ohm load, making it powerful enough for most portable audio applications.
  • Efficiency: As a class-D amplifier, it offers greater than 85% efficiency, which is significantly higher than that of traditional class-AB amplifiers. This makes it an energy-efficient solution that minimizes heat dissipation and prolongs battery life in portable devices.
  • Filter-Free Operation: This amplifier does not require output filters, which are typically needed in traditional class-D amplifiers. This feature simplifies the circuit design and reduces the overall component count, which can help in reducing the size and cost of the end product.
  • Thermal and Short-Circuit Protection: The TPA2000D2PWRG4 includes built-in thermal and short-circuit protection features, enhancing the reliability and longevity of the amplifier by preventing damage from overheating or load faults.
  • Signal-to-Noise Ratio (SNR): It boasts a high SNR of 90 dB, providing clear and noise-free audio output, which is essential for high-quality sound reproduction.

Applications

The TPA2000D2PWRG4 is versatile and can be used in a variety of audio applications, including:

  • Portable Speakers
  • Mobile Phones
  • PDAs
  • Notebook Computers
  • Portable DVD Players
  • Game Consoles

Technical Specifications

For detailed technical specifications, users should refer to the official datasheet provided by Texas Instruments. The datasheet includes information on the operating temperature range, power supply requirements, pin configurations, and application circuits.

Conclusion

The TPA2000D2PWRG4 by Texas Instruments is a superior audio amplification solution that combines high power output with energy efficiency and a compact design. Its filter-free operation and built-in protection features make it a reliable and cost-effective choice for designers and engineers looking to enhance the audio performance of their products.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9922 $51.7972
62+ $1.6347 $101.3514
95+ $1.5836 $150.4420
131+ $1.5325 $200.7575
169+ $1.4814 $250.3566
226+ $1.3282 $300.1732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,160 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess