EN
  • EN
  • DE

TPA2001D1PWR

Part No TPA2001D1PWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Audio Amp Speaker 1-CH Mono 1W Class-D 16-Pin TSSOP T/R / IC AMP AUDIO PWR 1W MONO 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1W x 1 @ 8 Ohm
Supply Voltage - Operating 2.7 V to 5.5 V
Features Depop, Differential Inputs, Short-Circuit Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TSSOP
Dimension 16-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 033414-TPA2001D1PWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPA2001D1
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPA2001D1PWR CAD Model

Description

The TPA2001D1PWR is a high-fidelity audio power amplifier designed by Texas Instruments, a leader in semiconductor technology. This compact, efficient, Class-D amplifier is ideal for portable applications due to its low voltage operation and power efficiency. It is capable of delivering 2-Watts of continuous average power to an 8-Ohm BTL load with less than 1% distortion (THD+N) from a 5V DC power supply, making it a perfect choice for high-quality sound amplification in a variety of consumer electronics.

Key Features

  • Amplifier Type: Class-D
  • Output Power: 2 Watts into an 8-Ohm load
  • THD+N: Less than 1% at 1 kHz
  • Supply Voltage: 2.5V to 5.5V
  • Efficiency: Up to 90% which minimizes heat dissipation
  • Package: TSSOP (Thin Shrink Small Outline Package) with PowerPad™
  • Thermal and Short-Circuit Protection: With Auto-Recovery Feature

Applications

The TPA2001D1PWR is versatile and can be used in a variety of devices where high-quality audio amplification is needed. It is particularly well-suited for portable devices due to its low power consumption and compact footprint. Typical applications include:

  • Mobile Phones
  • PDAs
  • Portable Media Players
  • Laptop Computers
  • Portable Gaming Devices

Advantages

With its high efficiency, the TPA2001D1PWR not only conserves battery life in portable applications but also reduces the need for bulky heatsinks, allowing for sleeker and more compact product designs. Its integrated features, such as thermal and short-circuit protection, ensure reliability and long-term performance, safeguarding your product from potential damage due to overheating or load faults.

Design Support

Texas Instruments provides comprehensive design support for the TPA2001D1PWR, including detailed datasheets, application notes, and evaluation modules. Engineers can access a wealth of resources to facilitate the integration of this amplifier into their designs, ensuring a smooth development process from concept to production.

You May Also Be Interested in

Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8350 $55.0500
70+ $1.5057 $105.3990
105+ $1.4586 $153.1530
145+ $1.4116 $204.6820
185+ $1.3645 $252.4325
250+ $1.2234 $305.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,020 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess