EN
  • EN
  • DE

TPA2005D1DGNRQ1

Part No TPA2005D1DGNRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Mono Filter-Free Class-D Audio Power Amplifier | IC AMP AUDIO PWR 1.4W D 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels at Load 1.45W x 1 at 8Ohm
Supply Voltage (V) 2.5V ~ 5.5V
Features Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 8-MSOP-PowerPad
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Family Part Number TPA2005
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1271790-TPA2005D1DGNRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA2005D1DGNRQ1 CAD Model

Description

Introducing the TPA2005D1DGNRQ1 from Texas Instruments

The TPA2005D1DGNRQ1 is a state-of-the-art, high-efficiency, Class-D audio power amplifier designed by the renowned semiconductor manufacturer, Texas Instruments. This cutting-edge component is a perfect solution for portable and space-constrained applications where high-quality audio and power efficiency are paramount.

Encased in a compact MSOP-8 PowerPAD™ package, the TPA2005D1DGNRQ1 offers a mono-output that can deliver up to 1.4 Watts of continuous RMS power into an 8-ohm load. It operates over a wide supply voltage range from 2.5V to 5.5V, making it highly versatile for various audio applications. The device boasts an impressive efficiency of up to 90%, significantly reducing the power consumption and heat generation, which is crucial for battery-powered devices.

The TPA2005D1DGNRQ1 is engineered with a low EMI (Electromagnetic Interference) emission design, which minimizes interference with other electronic components, ensuring a clear and high-quality audio experience. It also features a built-in thermal and over-current protection that safeguards the device from potential damage due to excessive heat or current conditions. Furthermore, it has a shutdown function that reduces the supply current to less than 0.1 µA, further extending battery life when the amplifier is not in use.

This amplifier is designed for ease of use, with a simple gain setting that can be configured without the need for external components. It is ideal for a wide range of audio applications, including mobile phones, PDAs, portable media players, laptop computers, and other devices where space and power efficiency are critical.

Texas Instruments' commitment to quality ensures that the TPA2005D1DGNRQ1 meets the highest standards for reliability and performance. With its combination of power efficiency, compact form factor, and robust protection features, the TPA2005D1DGNRQ1 is an excellent choice for designers looking to enhance audio performance in their next-generation portable devices.

You May Also Be Interested in

Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.5038
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0691 $51.7275
59+ $1.6977 $100.1643
92+ $1.6447 $151.3124
126+ $1.5916 $200.5416
163+ $1.5386 $250.7918
218+ $1.3794 $300.7092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess