EN
  • EN
  • DE

TPA2013D1RGPR

Part No TPA2013D1RGPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2.7W D 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2.7W x 1 @ 4 Ohm
Supply Voltage - Operating 1.8 V to 5.5 V
Features Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-QFN (4x4)
Dimension 20-VFQFN Exposed Pad
Win Source Part Number 033430-TPA2013D1RGPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA2013D1RGPR CAD Model

Description

Product Overview: TPA2013D1RGPR from Texas Instruments

The TPA2013D1RGPR is a high-fidelity, filter-free, class-D audio power amplifier from Texas Instruments, designed to provide a premium audio experience for a wide range of applications. With its advanced features and robust design, this amplifier is an excellent choice for portable and space-constrained applications where high-quality audio and efficiency are crucial.

Key Features

  • Output Power: The TPA2013D1RGPR can deliver up to 2.8W into a 4Ω load with less than 10% THD+N, ensuring loud and clear sound reproduction.
  • Efficiency: As a class-D amplifier, it offers greater power efficiency compared to traditional class-AB amplifiers, making it ideal for battery-powered devices.
  • Filter-Free Operation: The device does not require an output filter, which reduces external component count and simplifies the design.
  • Advanced Modulation Scheme: It utilizes a sophisticated modulation scheme that reduces electromagnetic interference (EMI), allowing for use in close proximity to RF and wireless devices without causing disruptions.
  • Thermal and Short-Circuit Protection: The TPA2013D1RGPR includes built-in thermal and short-circuit protection features to enhance reliability and safety during operation.
  • Flexible Supply Voltage: It operates over a wide supply voltage range from 2.5V to 5.5V, accommodating a variety of power sources.

Applications

The TPA2013D1RGPR is versatile and can be used in several types of audio applications including:

  • Mobile Phones and Tablets
  • Portable Media Players
  • Wireless Speakers
  • Portable Gaming Devices
  • Notebook Computers

Package and Quality

The amplifier comes in a compact QFN package (RGPR) that is lead-free and RoHS compliant, ensuring adherence to environmental standards. Texas Instruments is known for its commitment to quality, and the TPA2013D1RGPR is built to meet high reliability and performance standards.

Overall, the TPA2013D1RGPR from Texas Instruments is a powerful and efficient solution for adding high-quality audio amplification to a wide range of electronic products. Its compact size, energy efficiency, and advanced features make it an ideal choice for designers looking to enhance the audio experience in their applications.

You May Also Be Interested in

Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.5038
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2169 $54.7605
105+ $0.9985 $104.8425
160+ $0.9673 $154.7680
215+ $0.9361 $201.2615
280+ $0.9049 $253.3720
370+ $0.8113 $300.1810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess