EN
  • EN
  • DE
  • IT

TPA2025D1YZGT

Part No TPA2025D1YZGT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLSS D MONO 2.28W 12DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2.28W x 1 @ 4Ohm
Voltage - Supply 2.5V ~ 5.2V
Features Differential Inputs, Short-Circuit and Thermal Protection
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 12-DSBGA
Case / Package 12-UFBGA, DSBGA
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1495966-TPA2025D1YZGT
Ultra Librarian 3D Model Ultra Librarian TPA2025D1YZGT CAD Model

Description

N

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO PWR 17W D 44HTSSOP / Audio Amp Speaker 2-CH Stereo 17W Class-D 44-Pin HTSSOP-A EP T/R
Lowest to $6.3431
Texas Instruments
Digital Input Mono Class-D Audio Amplifier with Speaker IV Sense 26-VQFN-HR -40 to 85
Need more? Email Us
Texas Instruments
IC AMP AUDIO PWR 2.5W MONO 9BGA
Lowest to $2.0448
Monolithic Power Systems Inc.
IC AUDIO AMP CLASS D 10MSOP
Lowest to $0.7321
Cirrus Logic Inc.
IC AMP AUD LP 3W MONO D 30WLCSP
Need more? Email Us
Diodes Incorporated
IC AUDIO AMP 20W CLASS D 16SOIC
Lowest to $0.4808
Texas Instruments
Low-Power Stereo CODEC with line-out (S/W Control) 24-SSOP
Lowest to $5.2573
Microchip Technology
Voltage Mode PWM Controller 5V 50mA Flat-Pack
Need more? Email Us
New Japan Radio
Audio Amp Speaker 1-CH Mono 0.4W Class-AB 8-Pin EMP T/R
Lowest to $4.2044

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9244 $60.0860
130+ $0.8660 $112.5800
205+ $0.8368 $171.5440
290+ $0.7782 $225.6780
375+ $0.7489 $280.8375
470+ $0.7197 $338.2590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,130 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess