EN
  • EN
  • DE

TPA2034D1YZFR

Part No TPA2034D1YZFR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2.75W D 9DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2.75W x 1 @ 4 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 9-DSBGA
Dimension 9-UFBGA, DSBGA
Win Source Part Number 033442-TPA2034D1YZFR
Family Name TPA2034D1
Introduction Date December 10, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA2034D1YZFR CAD Model

Description

Overview of Texas Instruments' TPA2034D1YZFR

The TPA2034D1YZFR is a high-fidelity, filter-free, Class-D audio amplifier designed by Texas Instruments to provide premium sound quality for portable devices. This miniature, power-efficient component is ideal for applications where space is at a premium and power consumption is a concern, such as smartphones, tablets, and other portable electronics.

Key Features

  • Output Power: The TPA2034D1YZFR delivers 2.5W into a 4Ω load with less than 1% THD+N, ensuring loud and clear sound without compromising audio quality.
  • Efficiency: As a Class-D amplifier, it offers a high efficiency of up to 90%, which not only conserves energy but also minimizes heat dissipation, extending the battery life of portable devices.
  • Filter-Free Operation: The device does not require an output filter, which reduces external component count and simplifies the overall design, while also saving on board space.
  • Advanced Modulation Scheme: It utilizes Texas Instruments' proprietary 3D gain modulation scheme which improves efficiency at low output power levels and provides excellent PSRR (Power Supply Rejection Ratio), reducing the need for power supply conditioning.

Technical Specifications

  • Supply Voltage: The amplifier operates on a supply voltage range from 2.5V to 5.5V, accommodating a variety of power sources.
  • Integrated Depop Circuitry: It features built-in depop circuitry that minimizes turn-on and turn-off pops, ensuring a smooth listening experience.
  • Flexible Gain Settings: The gain of the amplifier can be configured through external gain-setting resistors, providing design flexibility to match the desired audio output levels.
  • Packaging: The TPA2034D1YZFR comes in a compact DSBGA package, making it one of the smallest Class-D audio amplifiers available, perfect for space-constrained applications.

Applications

The TPA2034D1YZFR is designed for a variety of portable audio applications. Its small footprint and high efficiency make it an excellent choice for mobile phones, portable media players, digital cameras, handheld gaming devices, and any other portable device that requires high-quality audio amplification.

With its robust design and advanced audio performance features, the TPA2034D1YZFR from Texas Instruments stands out as a top-tier solution for designers looking to enhance the audio experience in their next-generation portable devices.

You May Also Be Interested in

Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7973 $51.8245
155+ $0.6542 $101.4010
240+ $0.6338 $152.1120
330+ $0.6134 $202.4220
425+ $0.5929 $251.9825
565+ $0.5316 $300.3540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,999 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess