EN
  • EN
  • DE

TPA2051D3YFFT

Part No TPA2051D3YFFT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO HDPHN 2.9W 25DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load 2.9W x 1 @ 4 Ohm; 25mW x 2 @ 16 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Depop, I2C, Input Multiplexer, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 25-DSBGA
Dimension 25-UFBGA, DSBGA
Win Source Part Number 1111026-TPA2051D3YFFT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA2051D3YFFT CAD Model

Description

The TPA2051D3YFFT is a high-quality audio amplifier integrated circuit (IC) developed by Texas Instruments, a leader in semiconductor design and manufacturing. Designed to deliver premium sound quality with high efficiency, this IC is an ideal solution for a range of audio applications.

Key Features

  • Class-D Operation: The TPA2051D3YFFT operates as a Class-D amplifier, which ensures high efficiency and low heat dissipation, making it suitable for portable and space-constrained applications.
  • Output Power: It can deliver up to 2.5W into a 4Ω load with less than 1% distortion (THD+N), ensuring powerful audio output without compromising sound quality.
  • Supply Voltage: The device supports a wide supply voltage range from 2.5V to 5.5V, accommodating various power sources and battery technologies.
  • Integrated Depop Circuitry: The built-in depop circuitry minimizes the pops and clicks during power on and off transitions, providing a smoother user experience.
  • Multiple Gain Settings: It features programmable gain settings through external gain-setting resistors, giving designers flexibility in customizing audio performance.

Applications

The TPA2051D3YFFT is versatile and can be used in a variety of devices, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Speakers
  • Notebook PCs
  • TV Sound Systems

Package and Quality

The TPA2051D3YFFT comes in a compact 16-pin DSBGA (YFF) package, which allows for space-saving PCB designs. Texas Instruments' commitment to quality ensures that this product meets high standards for reliability and performance, backed by rigorous testing and quality control processes.

Support and Resources

Designers can access extensive technical resources, including datasheets, application notes, and design tools, on the Texas Instruments website to facilitate the integration of the TPA2051D3YFFT into their projects. Additionally, TI's support community and customer service are available to assist with any technical inquiries or design challenges.

You May Also Be Interested in

UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess