The TPA2058D3YZNR is a state-of-the-art audio amplifier integrated circuit (IC) from Texas Instruments, designed to deliver high-quality sound amplification with minimal power consumption. It is a perfect solution for portable and space-constrained applications where superior audio performance is desired.
Key Features
- Output Power: The device provides an impressive output power, suitable for driving a wide range of speakers, ensuring loud and clear audio reproduction.
- Efficiency: With its advanced design, the TPA2058D3YZNR achieves high efficiency, which translates into longer battery life for portable devices.
- Low Noise: The amplifier is engineered to have low noise figures, which means it can deliver clean and undistorted sound even at high volumes.
- Thermal Protection: The IC includes built-in thermal protection to prevent damage from overheating, ensuring reliability and longevity of the product.
- Small Footprint: The compact form factor of the TPA2058D3YZNR makes it ideal for applications where space is at a premium.
Applications
The TPA2058D3YZNR is versatile and can be used in a variety of audio applications, including:
- Mobile Phones
- Tablets
- Portable Media Players
- Laptop Computers
- Bluetooth Speakers
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>DD)
2.5V to 5.5V
Output Power (at 5V)
1.4W into 8Ω
Package
DSBGA-12
Operating Temperature
-40°C to 85°C
The TPA2058D3YZNR by Texas Instruments represents a blend of performance, efficiency, and compact design, making it an excellent choice for developers and manufacturers looking to enhance the audio experience in their products.