EN
  • EN
  • DE
  • IT

TPA3002D2EVM

Part No TPA3002D2EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description EVAL MOD FOR TPA3002D2 / TPA3002D2 Evaluation Module (EVM)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Amplifier Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 9W x 2 @ 8 Ohm
Operating Supply Voltage 8.5 V ~ 14 V
Board Type Fully Populated
Utilized IC / Part TPA3002D2
Supplied Contents Board(s)
Win Source Part Number 797786-TPA3002D2EVM
Popularity Medium
Supply and Demand Status Limited
Family Name TPA3002D2
Introduction Date December 01, 2002
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPA3002D2EVM CAD Model

Description

Introducing the TPA3002D2EVM from Texas Instruments

The TPA3002D2EVM is a state-of-the-art evaluation module designed by Texas Instruments to showcase the capabilities of the TPA3002D2, a high-fidelity, efficient, Class-D audio power amplifier. This evaluation module serves as a comprehensive platform for engineers and audio enthusiasts to experiment with and assess the performance of the TPA3002D2 in a variety of audio applications.

Key Features of the TPA3002D2EVM

  • High-Quality Audio Performance: With the TPA3002D2 at its core, the EVM delivers crystal-clear sound with low distortion, ensuring an exceptional audio experience for even the most discerning listeners.
  • Efficient Power Usage: The Class-D architecture of the amplifier provides high efficiency, which translates to reduced power consumption and less heat generation, making it ideal for battery-powered or energy-conscious applications.
  • Flexible Power Supply: The EVM is designed to operate over a wide supply voltage range, accommodating various power sources and making it versatile for different use cases.
  • Easy-to-Use Interface: The module comes with user-friendly connectors and interfaces that allow for quick setup and integration with existing audio systems.
  • Comprehensive Documentation: Texas Instruments provides detailed documentation for the TPA3002D2EVM, including schematics, layout files, and application notes, which are invaluable resources for developers to accelerate their design process.

Applications

The TPA3002D2EVM is suitable for a wide range of audio applications, such as:

  • Home theater systems
  • Desktop audio systems
  • Powered speakers
  • Television soundbars
  • Portable audio devices

Why Choose the TPA3002D2EVM?

The TPA3002D2EVM is more than just an evaluation module; it is a testament to Texas Instruments' commitment to providing innovative solutions for the audio industry. Whether you are developing a new audio product or seeking to improve an existing system, the TPA3002D2EVM offers a reliable and high-performance platform that can significantly streamline your development process and help you achieve outstanding audio quality in your end products.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR TPA6120A2
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Texas Instruments
Lowest to $1.2551
Texas Instruments
EVAL BOARD FOR LME49830
Need more? Email Us
STMicroelectronics
IC AMP CLASS D QUAD 50W 64LQFP
Need more? Email Us
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 13W 24TQFN
Lowest to $2.9054

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess