TPA3002D2PHPR HTQFP48 - Audio Power Amplifier by Texas Instruments
The TPA3002D2PHPR from Texas Instruments is a high-fidelity, class-D audio power amplifier packaged in a space-efficient HTQFP48 (48-terminal High Temperature Quad Flat Package). This integrated circuit is designed to deliver premium sound quality with high efficiency, making it an ideal choice for a wide range of consumer electronics that require powerful audio output in a compact form factor.
Key Features:
- Output Power: The TPA3002D2PHPR is capable of driving up to 9W (per channel) into an 8Ω load with less than 0.08% THD+N, ensuring loud and clear audio reproduction without compromising quality.
- High Efficiency: With its class-D operation, this amplifier exhibits more than 90% efficiency, reducing the power loss as heat and making it suitable for applications where power conservation is critical.
- Advanced Modulation Scheme: The device employs Texas Instruments' patented PurePath™ digital modulation technology, which minimizes electromagnetic interference (EMI) and allows for the use of smaller, cost-effective external components.
- Thermal and Overcurrent Protection: Built-in thermal and overcurrent protection circuits safeguard the amplifier against damage from overheating and overload conditions, enhancing system reliability.
- Flexible Power Supply: The TPA3002D2PHPR operates over a wide power supply range from 10V to 26V, accommodating a variety of power sources and applications.
- Integrated Pop & Click Suppression: The device includes features to minimize pop and click noise during power cycling, providing a smoother user experience.
Applications:
The TPA3002D2PHPR is versatile and can be used in various audio applications, including:
- Televisions and Monitors
- Home Theater Systems
- Portable Audio Devices
- Multimedia Speakers
- PC Audio Systems
With its combination of high-quality audio performance, efficiency, and thermal protection, the TPA3002D2PHPR HTQFP48 from Texas Instruments stands out as a superior solution for designers looking to enhance the audio experience in their products.