EN
  • EN
  • DE

TPA3007D1EVM

Part No TPA3007D1EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description EVAL MODULE FOR TPA3007D1 / TPA3007D1 Audio Amplifier Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Amplifier Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 6.5W x 1 @ 8 Ohm
Operating Supply Voltage 8 V ~ 18 V
Board Type Fully Populated
Utilized IC / Part TPA3007D1
Supplied Contents Board(s)
Win Source Part Number 791351-TPA3007D1EVM
Popularity Medium
Supply and Demand Status Limited
Family Name TPA3007D1
Introduction Date January 01, 1995
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TPA3007D1EVM CAD Model

Description

The TPA3007D1EVM is an evaluation module designed for the TPA3007D1, a 6.5-W mono class-D audio power amplifier from Texas Instruments. This high-efficiency, low-power device is ideal for a wide range of audio applications, offering a compact and energy-efficient solution for sound amplification.

With the TPA3007D1EVM, engineers and audio enthusiasts can easily assess the capabilities of the TPA3007D1 amplifier. The evaluation module is equipped with a variety of features that make it simple to integrate into existing audio systems and to test the amplifier's performance in real-world conditions.

Key Features:

  • High-Efficiency Class-D Operation: The TPA3007D1EVM benefits from the class-D architecture of the TPA3007D1, which ensures high efficiency and low heat generation, making it suitable for battery-powered and energy-conscious applications.
  • Advanced Audio Performance: The module delivers a clear and powerful audio output, with a typical THD+N (Total Harmonic Distortion + Noise) of less than 0.1%, ensuring high-quality sound reproduction.
  • Flexible Power Supply: The TPA3007D1 can operate from a 8-V to 26-V power supply, allowing for versatile use in various system configurations.
  • Integrated Protection Features: The amplifier includes over-current, over-temperature, and under-voltage protection, enhancing system reliability and longevity.
  • Easy-to-Use Interface: The evaluation module comes with user-friendly connectors and controls, including input and output connectors, volume control, and mute function, facilitating easy experimentation and prototyping.

Applications:

  • Portable Audio Devices
  • Wireless Speakers
  • Home Theater Systems
  • Desktop Audio Systems
  • PA Systems

The TPA3007D1EVM from Texas Instruments is an invaluable tool for developers looking to harness the power and efficiency of the TPA3007D1 amplifier. Whether you're designing a new audio product or seeking to improve an existing one, this evaluation module provides a practical and straightforward platform for testing and development.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Analog Devices Inc.
IC PREAMP AUDIO MONO AB 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS G STER 32MW 16DSBGA
Lowest to $1.8185
Maxim Integrated
IC AMP D/H MONO/STEREO 1W 20WLP
Lowest to $2.3284
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM4673SD / LM4673 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 13W 24TQFN
Lowest to $2.5941
Texas Instruments
IC AMP CLASS D MONO 1.45W 8SON
Lowest to $0.5213
Maxim Integrated
IC AMP CLASS D MONO 10W 24TQFN
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess