The TPA3007D1PW is a state-of-the-art audio power amplifier designed by Texas Instruments to deliver high-quality sound with minimal power consumption. This mono Class-D amplifier is capable of driving a wide range of speaker loads with excellent audio performance, making it an ideal choice for a variety of applications such as TVs, monitors, and portable audio systems.
Key Features:
- High Efficiency: The TPA3007D1PW offers a remarkable efficiency of over 90%, which not only conserves energy but also reduces the need for heat sinks and advanced thermal management, thanks to its Class-D operation.
- Output Power: It can deliver up to 6.5W into an 8-ohm load or 10W into a 4-ohm load with a 5V power supply, ensuring robust sound output for a variety of audio playback scenarios.
- Wide Supply Voltage Range: This amplifier operates over a wide supply voltage range from 8V to 26V, providing flexibility in system power design.
- Integrated Protection Features: The device includes several protection features such as over-current protection, thermal protection, and under-voltage protection, enhancing its reliability and longevity.
- Space-Saving Design: The TPA3007D1PW comes in a 24-pin TSSOP package, which is ideal for space-constrained applications.
Applications:
The amplifier's compact size and high efficiency make it suitable for a variety of applications, including:
- Flat Panel TVs and Monitors
- Portable Docking Stations
- Portable Audio Devices
- Powered Speakers
Technical Specifications:
Parameter
Value
Output Power (8Ω Load)
6.5W
Output Power (4Ω Load)
10W
Supply Voltage Range
8V to 26V
Package Type
24-pin TSSOP
For those seeking an amplifier that combines power efficiency with high audio fidelity, the TPA3007D1PW by Texas Instruments is an excellent choice. Its advanced features and versatile applications make it a go-to solution for audio system designers and enthusiasts alike.