EN
  • EN
  • DE

TPA3020D2PWPR

Part No TPA3020D2PWPR
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840824-TPA3020D2PWPR
Ultra Librarian 3D Model Ultra Librarian TPA3020D2PWPR CAD Model

Description

The TPA3020D2PWPR is a high-performance, Class-D audio amplifier integrated circuit (IC) designed and manufactured by the renowned semiconductor company, Texas Instruments (TI). This advanced audio solution is specifically engineered to deliver high-quality sound with exceptional efficiency, making it an ideal choice for a wide range of audio applications.

Key Features:

  • Output Power: The TPA3020D2PWPR can drive up to 20W per channel into an 8-ohm load, providing ample power for most mid-range audio applications.
  • Efficiency: With its Class-D architecture, it offers superior power efficiency over traditional Class-AB amplifiers, reducing heat dissipation and power consumption.
  • Audio Quality: It is designed to deliver high-fidelity audio with low distortion and noise, ensuring a clear and detailed sound experience.
  • Thermal and Overcurrent Protection: The IC includes built-in protection features that safeguard the device against thermal overload and overcurrent conditions, enhancing its reliability and longevity.
  • Signal-to-Noise Ratio (SNR): It boasts an impressive SNR, minimizing background noise and allowing for a crisp audio output.
  • Flexible Power Supply: The TPA3020D2PWPR operates over a wide power supply range, accommodating various application requirements.

Applications:

The TPA3020D2PWPR is versatile and can be used in a variety of audio systems, including:

  • Home theater systems
  • Television soundbars
  • Wireless speakers
  • Active speakers
  • Mini and micro component systems

Package and Availability:

This IC comes in a 28-HTSSOP PowerPAD package, designed for optimal thermal performance. The part number TPA3020D2PWPR indicates the device is provided in reel packaging for use in automated manufacturing environments. Texas Instruments ensures availability and support for their products, with detailed datasheets and technical support for designers and engineers.

With its high-quality audio output, efficient power usage, and robust protection features, the TPA3020D2PWPR stands out as a top-tier audio amplification solution for modern electronic devices where sound quality and efficiency are paramount.

You May Also Be Interested in

Advantech Corp
SWITCH SL set USA
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2497 $50.9964
29+ $3.4870 $101.1230
45+ $3.3780 $152.0100
62+ $3.2690 $202.6780
80+ $3.1601 $252.8080
106+ $2.8332 $300.3192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,350 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess