EN
  • EN
  • DE

TPA3136AD2PWP

Part No TPA3136AD2PWP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D STER 10W 20HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Amplifier IC 2-Channel (Stereo) Class D 28-HTSSOP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 28-PowerTSSOP (0.173", 4.40mm Width)
Case / Package 28-HTSSOP
Family Name TPA3136
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900594-TPA3136AD2PWP
Ultra Librarian 3D Model Ultra Librarian TPA3136AD2PWP CAD Model

Description

The TPA3136AD2PWP is a state-of-the-art audio amplifier integrated circuit (IC) from Texas Instruments, designed to deliver high-quality sound with exceptional efficiency. This advanced Class-D amplifier is capable of driving stereo speakers with an output power of up to 10W per channel into an 8Ω load, and it operates over a wide supply voltage range from 4.5V to 14.4V.

Key Features

  • High-Efficiency Class-D Operation: The TPA3136AD2PWP offers a high level of efficiency, which minimizes heat generation and power loss, making it ideal for compact and energy-sensitive applications.
  • Advanced Modulation Scheme: It employs a sophisticated modulation technique that reduces electromagnetic interference (EMI), allowing for the use in close proximity to sensitive RF and wireless devices without causing disruptions.
  • Wide Voltage Range: The ability to operate across a broad voltage range enhances compatibility with various power supplies and battery technologies, ensuring versatility in different system configurations.
  • Robust Thermal Performance: The IC comes in a thermally enhanced HTSSOP package, which aids in better heat dissipation, ensuring reliable performance even under high load conditions.
  • Integrated Protection Features: It includes multiple protection mechanisms such as over-temperature, over-voltage, under-voltage, and short-circuit protection, safeguarding the IC and connected components from potential damage.

Applications

The TPA3136AD2PWP is suitable for a wide range of audio applications, including wireless speakers, soundbars, LCD TVs, docking stations, and any other audio systems that require a compact, efficient, and high-performance amplification solution.

Product Specifications

Parameter Value
Output Power (per channel) Up to 10W into 8Ω
Supply Voltage Range 4.5V to 14.4V
Package Type HTSSOP
Thermal Protection Yes
EMI Suppression Advanced Modulation

Overall, the TPA3136AD2PWP from Texas Instruments represents a blend of performance, efficiency, and reliability, making it an excellent choice for designers looking to enhance the audio experience in their next-generation consumer electronics.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6009 $50.4126
34+ $2.9546 $100.4564
53+ $2.8623 $151.7019
73+ $2.7700 $202.2100
94+ $2.6776 $251.6944
125+ $2.4006 $300.0750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess