EN
  • EN
  • DE

TPC1280MHFG172B-1

Part No TPC1280MHFG172B-1
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description TPC1280MHFG172B-1 Ti
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1100745-TPC1280MHFG172B-1
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPC1280MHFG172B-1 CAD Model

Description

The TPC1280MHFG172B-1 is a state-of-the-art product from Texas Instruments, designed to meet the demanding requirements of modern electronics. This integrated circuit is part of TI's extensive portfolio of semiconductor solutions, known for their reliability and performance.

Key Features:

  • High Performance: The TPC1280MHFG172B-1 is built to deliver high-speed operation, which is essential for today's fast-paced, high-bandwidth applications.
  • Energy Efficient: Texas Instruments focuses on power efficiency, and this product is no exception. It provides optimal performance while minimizing power consumption, making it an ideal choice for portable and power-sensitive applications.
  • Advanced Technology: Utilizing cutting-edge fabrication technology, this IC offers a compact footprint and robust functionality, ensuring that it can fit into a variety of design spaces without compromising on capability.
  • Integration: The TPC1280MHFG172B-1 integrates multiple functions into a single chip, which can help reduce the overall component count and simplify the design process for electronic systems.
  • Versatility: Designed to be versatile, this product can be used in a wide range of applications, from industrial to consumer electronics, offering designers flexibility in their projects.

Applications:

The TPC1280MHFG172B-1 is suitable for a diverse array of applications. Its performance characteristics make it an excellent choice for:

  • High-speed data processing
  • Telecommunications equipment
  • Advanced computing systems
  • Portable devices
  • Internet of Things (IoT) devices

Quality and Support:

Texas Instruments is renowned for its commitment to quality and long-term reliability. The TPC1280MHFG172B-1 is backed by TI's comprehensive technical support and documentation, ensuring that designers and engineers have access to the resources they need to successfully integrate this IC into their projects.

Overall, the TPC1280MHFG172B-1 from Texas Instruments represents a blend of performance, efficiency, and versatility, making it a top choice for designers looking to push the boundaries of what's possible in electronic design.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess