EN
  • EN
  • DE

TPD1E01B04DPYRQ1

Part No TPD1E01B04DPYRQ1
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description AUTOMOTIVE 0.18-PF, 3.6-V, 15-KV / 15V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Transient Voltage Suppressors (TVS)>TVS Diodes
Mfr Texas Instruments
Series Automotive, AEC-Q101
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 3.6V (Max)
Voltage - Breakdown (Min) 6.4V
Voltage - Clamping (Max) @ Ipp 15V (Typ)
Current - Peak Pulse (10/1000µs) 2.5A (8/20µs)
Power - Peak Pulse 27W
Power Line Protection No
Applications Automotive, Ethernet, HDMI, USB
Capacitance @ Frequency 0.2pF @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 0402 (1006 Metric)
Supplier Device Package 2-X1SON (1x.60)
Base Product Number TPD1E01
RoHS Status Not applicable
Moisture Sensitivity Level (MSL) 2 (1 Year)
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 10,000 pcs
Win Source Part Number 1383692-TPD1E01B04DPYRQ1
Ultra Librarian 3D Model Ultra Librarian TPD1E01B04DPYRQ1 CAD Model

Description

The TPD1E01B04DPYRQ1 from Texas Instruments is a state-of-the-art ESD protection device specifically designed for high-speed interfaces in automotive applications. This robust diode offers exceptional protection for sensitive electronic components against electrostatic discharge (ESD) and other voltage-induced transients.

Key Features

  • Low Capacitance: With a typical capacitance of only 0.8 pF, the TPD1E01B04DPYRQ1 ensures signal integrity for high-speed data lines without compromising on protection.
  • High ESD Protection: This device is capable of withstanding ESD strikes of ±20 kV (Contact Discharge) and ±20 kV (Air-Gap Discharge) as per the IEC 61000-4-2 international standard, offering a high level of protection for automotive electronics.
  • Wide Operating Voltage Range: The diode supports a wide operating voltage range of 5.5 V, making it suitable for a variety of applications within the automotive voltage environment.
  • Low Leakage Current: It features a low leakage current that ensures minimal power loss and helps to maintain the efficiency of the overall system.
  • Small Package Size: The TPD1E01B04DPYRQ1 comes in a tiny DYP package, which is ideal for space-constrained applications.
  • Automotive Qualified: As part of Texas Instruments' automotive product lineup, this ESD protection diode meets the stringent requirements of the automotive industry, including AEC-Q100 qualification.

Applications

The TPD1E01B04DPYRQ1 is ideal for protecting high-speed data lines in a variety of automotive systems, including:

  • Infotainment Systems
  • Navigation Units
  • USB Interfaces
  • Camera Links
  • Advanced Driver Assistance Systems (ADAS)

Its low capacitance and high ESD protection levels make it an excellent choice for safeguarding the integrity and reliability of critical communication channels within vehicles. By integrating the TPD1E01B04DPYRQ1 into automotive designs, manufacturers can ensure that their products are not only compliant with industry standards but also offer robust protection against the harsh electrical environments encountered in automotive applications.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.1843 $50.6825
665+ $0.1512 $100.5480
1,025+ $0.1465 $150.1625
1,415+ $0.1418 $200.6470
1,825+ $0.1371 $250.2075
2,445+ $0.1229 $300.4905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 172,624 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess