EN
  • EN
  • DE
  • IT

TPD1E05U06

Part No TPD1E05U06
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 1, 4, 6 CHANNEL PROTECTION SOLUTION FOR SUPER-SPEED (UP TO 6 GBPS) INTERFACE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1271953-TPD1E05U06
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPD1E05U06 CAD Model

Description

Overview of Texas Instruments TPD1E05U06 Ultra-Low-Capacitance I/O Protection

The Texas Instruments TPD1E05U06 is a state-of-the-art, ultra-low-capacitance ESD protection device designed to protect sensitive electronic components from electrostatic discharge (ESD) and other voltage-induced transient events. This device is particularly ideal for high-speed data interfaces due to its minimal impact on signal integrity, making it a popular choice among designers for applications in mobile handsets, portable electronics, and other space-constrained devices.

Key Features

  • Ultra-Low Capacitance: With a typical capacitance of only 0.25 pF, the TPD1E05U06 ensures that high-speed signals are minimally attenuated, preserving signal integrity and enabling it to support interfaces such as USB 2.0, HDMI, and MIPI.
  • ESD Protection: It offers robust ESD protection for high-speed data lines, capable of withstanding ESD strikes up to ±10 kV (IEC 61000-4-2 contact discharge).
  • Small Package Size: The device comes in a small DQN package that measures just 0.6 mm x 0.3 mm, which is highly advantageous for designs where board space is at a premium.
  • Low Leakage Current: The TPD1E05U06 has a very low leakage current, which is beneficial for battery-powered devices as it helps extend battery life.
  • Wide Operating Voltage Range: It supports an operating voltage range from 0.5 V to 5.5 V, making it versatile for various applications.

Applications

The TPD1E05U06 is suitable for a wide range of applications where ESD protection is critical without compromising signal quality. Some of the common applications include:

  • Smartphones and Tablets
  • Portable Electronics
  • USB 2.0 and Thunderbolt Interfaces
  • HDMI 1.4/2.0 and DisplayPort Interfaces
  • MIPI D-PHY and C-PHY Interfaces

In summary, the Texas Instruments TPD1E05U06 is a top-performing ESD protection solution that offers ultra-low-capacitance and high ESD protection levels in a tiny footprint, making it an excellent choice for safeguarding high-speed data lines in compact electronic devices.

You May Also Be Interested in

Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1794 $50.2320
680+ $0.1472 $100.0960
1,055+ $0.1426 $150.4430
1,450+ $0.1380 $200.1000
1,875+ $0.1334 $250.1250
2,510+ $0.1196 $300.1960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,000 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess