The TAS3001C is a high-performance audio processor integrated circuit brought to you by Texas Instruments (TI), a leader in semiconductor solutions. This advanced digital audio processor is designed to meet the needs of sophisticated audio systems, providing both flexibility and control for a premium listening experience.
Key Features
- High-Quality Audio Processing: The TAS3001C features a 28-bit digital audio processor, which ensures high-fidelity audio signal processing, resulting in crisp and clear sound output.
- Programmable Audio Controls: It comes with programmable controls including a 3-band equalizer, dynamic range compression, and volume control, allowing for a customized audio experience.
- Flexible Interface: The device supports both I²C and SPI serial interfaces, providing versatility in communication with microcontrollers or DSPs.
- Low Power Consumption: Designed with power efficiency in mind, the TAS3001C is ideal for battery-powered applications such as portable audio devices.
Applications
The TAS3001C is suitable for a wide range of applications, including:
- Home Theater Systems
- Professional Audio Equipment
- Automotive Audio Systems
- Portable Audio Devices
Technical Specifications
Parameter
Value
Supply Voltage
3.3V
Audio Data Format
24-bit
Dynamic Range
100 dB
Operating Temperature Range
-40°C to 85°C
Conclusion
Whether you're developing a high-end home audio system or a compact portable speaker, the TAS3001C from Texas Instruments offers a perfect blend of audio performance, programmability, and power efficiency. Its robust feature set and flexibility make it an excellent choice for audio enthusiasts and professionals alike.