EN
  • EN
  • DE
  • IT

2SK2194

Part No 2SK2194
Manufacturer Shindengen
Catalog Hard To Find
Description VX-2 Series Power MOSFET(500V 15A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Shindengen
Win Source Part Number 1127237-2SK2194
Manufacturer Homepage www.shindengen.co.jp/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK2194 CAD Model

Description

The 2SK2194 is an N-channel power MOSFET manufactured by Shindengen Electric Manufacturing Co., Ltd. It is designed for high-speed switching applications, offering efficiency and reliability.

Applications

  • Switching Power Supplies
  • DC-DC Converters
  • Motor Control Circuits
  • Inverter Circuits

Features

  • N-Channel MOSFET: Utilizes an N-channel enhancement mode structure.
  • Low On-Resistance: The device offers a low drain-source on-resistance (RDS(on)), which reduces conduction losses and improves efficiency.
  • High-Speed Switching: Designed for fast switching speeds, which minimizes switching losses.
  • Avalanche Energy Rated: The MOSFET is avalanche energy rated, providing enhanced ruggedness and reliability under inductive switching conditions.
  • High Voltage Capability: Suitable for high-voltage applications.

Benefits

  • Improved Efficiency: Low on-resistance leads to reduced conduction losses, improving overall system efficiency.
  • Reduced Switching Losses: Fast switching speeds minimize switching losses, enabling higher operating frequencies.
  • Enhanced Reliability: Avalanche energy rating enhances the device's ability to withstand voltage transients, providing increased robustness and reliability.
  • Simplified Thermal Management: Lower power losses result in reduced heat generation, simplifying thermal management requirements.

Additional Details

The 2SK2194 is typically available in a through-hole package like TO-220 or similar. Key specifications include drain-source voltage (VDSS), gate-source voltage (VGSS), drain current (ID), and power dissipation (PD). Always refer to the manufacturer's datasheet for detailed electrical characteristics, thermal performance data, and application notes to ensure proper and safe operation.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess