EN
  • EN
  • DE

TPD1E10B06DPYR

Part No TPD1E10B06DPYR
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 14VC 2X2SON
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 5.5V (Max)
Minimum Breakdown Voltage 6V
Max Clamping Voltage 14V
Peak Pulse Current(Ippm) 5A (8/20μs)
Power Dissipation - Pd 90W
Applications General Purpose
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 2-X1SON (1x.60)
Win Source Part Number 033542-TPD1E10B06DPYR
Family Name TPD1E10B06
Introduction Date February 01, 2012
ECCN EAR99
Country of Origin Philippines, China
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPD1E10B06DPYR CAD Model

Description

TPD1E10B06DPYR by Texas Instruments

The TPD1E10B06DPYR is a cutting-edge ESD protection device from the renowned semiconductor manufacturer, Texas Instruments. This compact and efficient component is designed to safeguard high-speed interfaces against Electrostatic Discharge (ESD) and other voltage-induced transient events. Its robust design ensures the integrity and longevity of electronic systems in a variety of applications.

Key Features

  • ESD Protection: The TPD1E10B06DPYR offers exceptional ESD protection for high-speed data lines, withstanding ESD strikes up to ±10.8 kV (IEC 61000-4-2, contact discharge) and ±15.8 kV (IEC 61000-4-2, air-gap discharge).
  • Low Capacitance: With a typical line capacitance of just 0.6 pF, this device ensures signal integrity is maintained, making it ideal for protecting high-speed data lines without compromising performance.
  • Small Package Size: Housed in a tiny X2SON package, the TPD1E10B06DPYR is perfect for space-constrained applications, enabling designers to include ESD protection without sacrificing valuable board space.
  • Low Leakage Current: It boasts a low maximum leakage current of 10 nA at 5.5 V, contributing to the energy efficiency of the end application.
  • Wide Operating Range: The device operates over a broad voltage range from 0.65 V to 5.5 V, accommodating a variety of interface standards.

Applications

The TPD1E10B06DPYR is versatile and can be used in a wide array of applications, including:

  • USB 2.0 and USB 3.0 interfaces
  • HDMI 1.3/1.4/2.0 ports
  • DisplayPort interfaces
  • LVDS interfaces
  • Serial ATA (SATA)
  • Other high-speed data lines requiring ESD protection

Overall, the TPD1E10B06DPYR from Texas Instruments is a highly reliable and efficient solution for protecting sensitive electronic components from the damaging effects of ESD. Its low capacitance, small footprint, and high ESD immunity make it an excellent choice for designers looking to enhance the durability and performance of their electronic products.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Vishay
TVS DIODE 36VWM DO214AB
Lowest to $0.8498
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1455
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
ON Semiconductor
TVS DIODE 64.1VWM 103VC SMB
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2,340+ $0.0214 $50.0760
4,980+ $0.0201 $100.0980
7,735+ $0.0194 $150.0590
11,115+ $0.0180 $200.0700
14,370+ $0.0174 $250.0380
17,965+ $0.0167 $300.0155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98,756 pieces
MOQ: 2340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess