EN
  • EN
  • DE

TPD1E10B09QDPYRQ1

Part No TPD1E10B09QDPYRQ1
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description TVS DIODE 9VWM 14VC 2X1SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Texas Instruments
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 9V (Max)
Voltage - Breakdown (Min) 6V
Voltage - Clamping (Max) @ Ipp 14V (Typ)
Current - Peak Pulse (10/1000µs) 6A (8/20µs)
Power - Peak Pulse 90W
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 12pF @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 0402 (1006 Metric)
Supplier Device Package 2-X1SON (1x.60)
Base Product Number TPD1E10B09
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 937233-TPD1E10B09QDPYRQ1
Ultra Librarian 3D Model Ultra Librarian TPD1E10B09QDPYRQ1 CAD Model

Description

The TPD1E10B09QDPYRQ1 is a state-of-the-art circuit protection device from Texas Instruments, designed to safeguard high-speed data lines from electrostatic discharge (ESD) and other voltage-induced transient events. This compact and efficient solution is ideal for a wide range of applications, including USB interfaces, HDMI ports, antenna lines, and other vulnerable circuits in consumer electronics, communication devices, and computing equipment.

Key Features:

  • ESD Protection: The device provides robust ESD protection for high-speed data lines, capable of withstanding ESD strikes up to ±10 kV contact discharge and ±20 kV air-gap discharge, as per the IEC 61000-4-2 international standard.
  • Low Capacitance: With a low line capacitance of typically 0.9 pF, the TPD1E10B09QDPYRQ1 ensures signal integrity is maintained, making it suitable for high-speed data applications without compromising performance.
  • Small Package Size: The device comes in a tiny 0201 (0.6 x 0.3 mm) DQN package, which is highly beneficial for space-constrained designs, allowing for greater design flexibility and miniaturization of end products.
  • Bi-Directional Operation: It offers bi-directional transient voltage suppression, which means it can protect circuits from ESD strikes coming from either direction along the data line.
  • Low Leakage Current: The TPD1E10B09QDPYRQ1 exhibits an ultra-low leakage current, typically less than 0.05 µA, which is crucial for power-sensitive applications.
  • Integration: Its integrated design simplifies circuit layout and reduces component count compared to discrete solutions, leading to enhanced reliability and reduced board space.

Applications:

  • USB 2.0 and 3.0 interfaces
  • HDMI 1.3/1.4/2.0 ports
  • Antenna lines and RF interfaces
  • Portable electronics like smartphones, tablets, and laptops
  • Set-top boxes and digital TVs
  • Wearable technology

Overall, the TPD1E10B09QDPYRQ1 from Texas Instruments provides an excellent combination of performance, size, and ease of integration, making it an ideal choice for designers looking to enhance the durability and longevity of their high-speed digital interfaces.

You May Also Be Interested in

Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1,275+ $0.0393 $50.1075
2,715+ $0.0369 $100.1835
4,215+ $0.0356 $150.0540
6,045+ $0.0331 $200.0895
7,840+ $0.0319 $250.0960
9,805+ $0.0306 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 1275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess