EN
  • EN
  • DE

TPD1S514YZR

Part No TPD1S514YZR
Manufacturer Texas Instruments
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1140863-TPD1S514YZR
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPD1S514YZR CAD Model

Description

Introducing the TPD1S514YZR from Texas Instruments

The TPD1S514YZR is a state-of-the-art single-channel USB power switch from Texas Instruments, designed to provide an efficient and compact solution for USB power distribution in modern electronic devices. This advanced component is part of the Texas Instruments power management portfolio and is ideal for applications where space is at a premium and high reliability is a must.

Key Features

  • Integrated Protection: The TPD1S514YZR comes with built-in over-current, over-temperature, and short-circuit protection, ensuring the safety and longevity of both the power switch and the connected devices.
  • Low ON Resistance: With a typical ON resistance of just 70 mΩ, this power switch provides efficient power distribution, minimizing losses and improving overall system performance.
  • Controlled Slew Rate: The device features a controlled slew rate on the output to reduce inrush current, which helps prevent voltage droop on the power lines during device connection.
  • Low Standby Power: It is designed for low standby power consumption, making it suitable for battery-powered applications where power efficiency is crucial.
  • Compact Package: Housed in a small 1.2mm x 1.2mm YZR package, the TPD1S514YZR saves valuable board space, which is essential for portable and space-constrained designs.

Applications

The TPD1S514YZR is versatile and can be used in a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wearable Technology
  • GPS Units
  • Other USB-enabled Devices

Technical Specifications

With an input voltage range of 2.7V to 5.5V, the TPD1S514YZR is compatible with a wide array of USB-powered devices. The switch also supports a continuous output current of up to 1.5A, which is sufficient for most portable electronics, and it operates over a temperature range of -40°C to 85°C, ensuring reliability across diverse operating conditions.

For designers and engineers looking for a robust and compact power management solution, the TPD1S514YZR from Texas Instruments offers an ideal blend of protection, efficiency, and space-saving design.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4706 $57.3530
11+ $9.4118 $103.5298
17+ $9.1177 $155.0009
23+ $8.8236 $202.9428
30+ $8.5295 $255.8850
40+ $7.6471 $305.8840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess