EN
  • EN
  • DE

TPD2E007DCKR

Part No TPD2E007DCKR
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description TVS DIODE SC70-3 / ESD Suppressor Diode Diode Array Bi-Dir 13V 3-Pin SC-70 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 2
STAND-OFF Voltage (Vwm) 13V (Max)
Minimum Breakdown Voltage 14V
Applications General Purpose
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-3
Win Source Part Number 033547-TPD2E007DCKR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TPD2E007
Introduction Date June 01, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPD2E007DCKR CAD Model

Description

The TPD2E007DCKR is a state-of-the-art transient voltage suppressor (TVS) diode array from Texas Instruments, designed to provide a high level of protection for sensitive electronic components. This compact and efficient device is ideal for safeguarding high-speed data lines and I/O ports against electrostatic discharge (ESD), electrical fast transients (EFT), and other voltage-induced transient events.

The TPD2E007DCKR features a dual-channel configuration, making it suitable for protecting two individual lines. Each channel is capable of withstanding ESD strikes of ±8 kV contact discharge and ±15 kV air-gap discharge, as defined by the IEC 61000-4-2 international standard. This ensures that devices incorporating the TPD2E007DCKR are well-protected against common ESD events that can occur during handling or operation.

Housed in a compact SC-70 (SOT-323) package, the TPD2E007DCKR is designed for space-constrained applications. Its small form factor makes it an excellent choice for portable electronics, where board space is at a premium. Despite its diminutive size, it does not compromise on performance, providing low clamping voltage and low leakage current, which are critical for maintaining signal integrity and minimizing power loss.

The device's low capacitance of just 0.5 pF per I/O to ground ensures that signal integrity is maintained even at high data rates, making it suitable for use in applications such as USB 2.0, HDMI, and Ethernet interfaces. Additionally, the TPD2E007DCKR is characterized for operation from –40°C to 85°C, which allows it to be used in a wide range of environments and applications.

Texas Instruments' commitment to quality and reliability is evident in the TPD2E007DCKR, with its robust surge protection capabilities and its ability to maintain functionality even after multiple ESD strikes. This makes it an excellent choice for designers looking to enhance the durability and longevity of their electronic products.

In summary, the TPD2E007DCKR is a versatile and reliable solution for protecting sensitive electronics from voltage transients, and its small size and high performance make it an ideal choice for a wide range of applications.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1476 $50.1840
830+ $0.1211 $100.5130
1,280+ $0.1174 $150.2720
1,765+ $0.1136 $200.5040
2,280+ $0.1098 $250.3440
3,050+ $0.0984 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess