EN
  • EN
  • DE

TPD4E05U06QDQARQ1

Part No TPD4E05U06QDQARQ1
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description 1 and 4 Channel ESD Protection Diodes for SuperSpeed (Up to 6 Gbps) Interface | TVS DIODE 5.5V 14V 10USON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel
Type Steering (Rail to Rail)
Unidirectional Channels 4
Voltage - Reverse Standoff 5.5V (Maximum)
Voltage - Breakdown (Minimum) 6.4V
Voltage - Clamping (Maximum) at Ipp 14V
Current - Peak Pulse (10/1000μs) 2.5A (8/20μs)
Power - Peak Pulse 40W
Power Line Protection Yes
Applications Automotive, HDMI, USB
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-UFDFN
Supplier Device Package 10-USON (2.5x1)
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1271964-TPD4E05U06QDQARQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPD4E05U06QDQARQ1 CAD Model

Description

The TPD4E05U06QDQARQ1 is a state-of-the-art ESD (Electrostatic Discharge) protection device designed and manufactured by Texas Instruments. This robust component is engineered to safeguard high-speed interfaces against ESD events and other transient voltage occurrences that could potentially damage sensitive electronics.

Key Features:

  • High-Speed Data Line Protection: The TPD4E05U06QDQARQ1 is capable of protecting up to four data lines with ultra-low capacitance, making it ideal for high-speed data applications without compromising signal integrity.
  • IEC Compatibility: This device is compatible with IEC 61000-4-2 (ESD) standards, ensuring a high level of protection for your electronics during ESD events.
  • Low Clamping Voltage: It features a low clamping voltage, which is essential for protecting sensitive circuits by limiting the voltage to a safe level during transient conditions.
  • Small Package Size: The TPD4E05U06QDQARQ1 comes in a small DQA (X2SON) package, making it suitable for space-constrained applications without sacrificing performance.
  • Wide Operating Range: This device operates over a broad temperature range, ensuring reliable protection across various environmental conditions.

Applications:

The TPD4E05U06QDQARQ1 is versatile and can be used in a multitude of applications where ESD protection is critical. Common applications include:

  • USB interfaces, including USB 2.0 and USB 3.0
  • High-speed data lines such as HDMI, DisplayPort, and Thunderbolt
  • Consumer electronics that require robust ESD protection
  • Portable electronic devices where space and protection are paramount

Conclusion:

With its combination of low capacitance, high-level ESD protection, and small form factor, the TPD4E05U06QDQARQ1 from Texas Instruments is an excellent choice for designers looking to enhance the durability and longevity of their high-speed electronic devices. Its ability to seamlessly integrate into various circuits while providing reliable protection makes it a go-to component for ESD-sensitive applications.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Vishay
TVS DIODE 36VWM DO214AB
Lowest to $0.8498
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3691 $51.6740
335+ $0.3028 $101.4380
515+ $0.2934 $151.1010
705+ $0.2839 $200.1495
915+ $0.2744 $251.0760
1,220+ $0.2461 $300.2420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,300 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess