EN
  • EN
  • DE

TPD4F003DQDR

Part No TPD4F003DQDR
Manufacturer Texas Instruments
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/8.5PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 4
Center / Cutoff Frequency 200MHz (Cutoff)
Attenuation Value 25dB @ 1GHz
Resistance - Channel (Ohms) 100
Values R = 100 Ohms, C = 8.5pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.067" L x 0.053" W (1.70mm x 1.35mm)
Height 0.031" (0.79mm)
Win Source Part Number 084000-TPD4F003DQDR
Family Name TPD4F003
Introduction Date November 01, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPD4F003DQDR CAD Model

Description

The TPD4F003DQDR from Texas Instruments is a state-of-the-art, quad-channel ESD (Electrostatic Discharge) protection device designed to safeguard high-speed interfaces from potential damage caused by electrostatic discharge events. This compact and efficient solution is housed in a small 8-pin XSON package, making it an ideal choice for space-constrained applications.

Key Features

  • Protection for High-Speed Data Lines: The TPD4F003DQDR is capable of protecting up to four high-speed data lines, ensuring that your sensitive equipment is shielded from the harmful effects of ESD.
  • Low Capacitance: With low input capacitance, this device is particularly suited for high-speed data interfaces such as USB 2.0, HDMI, and LVDS, maintaining signal integrity without compromising on protection.
  • IEC Compatibility: It meets IEC 61000-4-2 (Level 4) ESD protection requirements, providing a robust barrier against common electrostatic threats.
  • Low Clamping Voltage: The TPD4F003DQDR offers a low clamping voltage, which is vital for protecting modern electronics that operate at lower voltage levels.
  • Wide Operating Range: The device operates over a wide temperature range, ensuring reliable performance across various environmental conditions.

Applications

The TPD4F003DQDR is suited for a broad range of applications, including:

  • Mobile Handsets and Accessories
  • Portable Electronics
  • Computers and Peripherals
  • Set-Top Boxes
  • Digital Cameras
  • MP3 Players

Why Choose TPD4F003DQDR?

Choosing the TPD4F003DQDR for your design ensures that your high-speed interfaces are protected with the latest in ESD protection technology. Its low capacitance and clamping voltage features ensure that your data lines are not only secure but also maintain their high-speed performance. The device's compliance with international standards and its ability to operate across a wide range of temperatures make it a reliable and versatile choice for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
FILTER LC(PI) 25MHZ SMD
Lowest to $0.1998
TDK Corporation
FILTER LC(PI) 15PF 480MHZ SMD
Lowest to $0.3733
ON Semiconductor
FILTER RC ESD SMD
Need more? Email Us
API Technologies Corp
FILTER LC(PI) 4000PF SMD
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
FILTER RC 100 OHM/0.022UF TH
Need more? Email Us
TDK Corporation
FILTER LC 22PF 210MHZ SMD
Lowest to $0.0938

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
390+ $0.1284 $50.0760
835+ $0.1202 $100.3670
1,295+ $0.1162 $150.4790
1,855+ $0.1080 $200.3400
2,405+ $0.1040 $250.1200
3,005+ $0.0999 $300.1995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,690 pieces
MOQ: 390 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess