EN
  • EN
  • DE

TPIC0107BDWP

Part No TPIC0107BDWP
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description PWM CONTROL INTELLIGENT H-BRIDGE | IC MOTOR DRVR 6V-18V 20SOPWRPAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface PWM
Technology DMOS
Applications General Purpose
Supply Voltage (V) 6V ~ 18V
Load Voltage (V) 6V ~ 18V
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 20-SOIC Exposed Pad
Supplier Device Package 20-SO PowerPad
Family Part Number TPIC0107
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1271982-TPIC0107BDWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPIC0107BDWP CAD Model

Description

Product Overview: TPIC0107BDWP from Texas Instruments

The TPIC0107BDWP is a robust, high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This component is part of Texas Instruments' extensive line of power management devices, which are known for their reliability and efficiency in a wide range of applications.

The TPIC0107BDWP is a specialized device tailored for managing power within automotive and industrial applications. It is particularly well-suited for environments where high temperatures and voltage fluctuations are common, thanks to its durable design and superior electrical characteristics. With its advanced features, this product ensures that electronic systems operate smoothly, even under the most demanding conditions.

Key features of the TPIC0107BDWP include:

  • High-Voltage Tolerance: The device can handle significant voltage variations, which is critical for automotive power systems that must cope with fluctuations during engine start-up and operation.
  • Thermal Protection: It comes equipped with thermal shutdown mechanisms that prevent damage from overheating, enhancing the longevity and safety of the application.
  • Low Power Consumption: Its design focuses on energy efficiency, which is essential for battery-powered systems, ensuring minimal power wastage and extended battery life.

The TPIC0107BDWP is housed in a surface-mount package that allows for compact PCB design and is compatible with automated assembly processes, making it a convenient choice for mass production. Its versatility makes it an excellent selection for designers looking to create robust power management systems in vehicles, industrial machinery, and other equipment that requires reliable performance in challenging conditions.

Texas Instruments provides comprehensive technical support for the TPIC0107BDWP, including detailed datasheets, application notes, and design resources to assist engineers in integrating this component into their designs seamlessly. With this level of backing, developers can confidently choose the TPIC0107BDWP for their power management needs, knowing they have the quality and expertise of Texas Instruments behind them.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Need more? Email Us
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP
Lowest to $1.6398
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess