EN
  • EN
  • DE

TPIC1021D

Part No TPIC1021D
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description LIN Physical Interface | IC LIN PHYSICAL INTERFACE 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Transceiver
Protocol LINbus
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 500mV
Supply Voltage (V) 7V ~ 27V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TPIC1021
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1271984-TPIC1021D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPIC1021D CAD Model

Description

The TPIC1021D is a specialized interface transceiver from Texas Instruments designed for use in Local Interconnect Network (LIN) bus applications. As a part of the LIN network, it serves as a key communication gateway between microcontrollers and devices such as sensors, actuators, switches, and other peripherals within automotive and industrial environments.

Key Features

  • Compliance: Fully compliant with LIN Bus Specification 2.2A, as well as SAE J2602 and ISO 17987-4 standards, ensuring interoperability with a wide range of LIN network components.
  • Low Power Consumption: Designed with power efficiency in mind, the TPIC1021D features a low-power sleep mode that significantly reduces current consumption when the network is inactive, making it ideal for battery-operated systems.
  • Robust Protection: Includes built-in protection features such as thermal shutdown, short-circuit protection, and under-voltage protection, enhancing the durability and reliability of the system.
  • High Integration: Integrates a LIN transceiver, voltage regulator, and a watchdog timer in a single package, reducing the need for additional components and simplifying circuit design.
  • Wake-Up Functionality: Supports wake-up via LIN bus and external wake-up signals, allowing devices to be roused from sleep mode efficiently and reliably.

Applications

The TPIC1021D is versatile and can be employed in a diverse array of applications, particularly in the automotive sector for:

  • Body control modules
  • Door modules
  • Window lift systems
  • Seat control
  • Lighting control

Its use is not limited to automotive applications; the TPIC1021D is also suitable for industrial automation systems, home automation, and any embedded system requiring robust and reliable communication over a single-wire bus.

Package and Availability

The TPIC1021D transceiver is available in an 8-pin SOIC (D) package, providing a compact solution for space-constrained applications. For detailed specifications, sample requests, and ordering information, please refer to the Texas Instruments official website or contact authorized distributors.

You May Also Be Interested in

IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6008 $56.0280
80+ $1.3135 $105.0800
120+ $1.2724 $152.6880
165+ $1.2314 $203.1810
215+ $1.1903 $255.9145
285+ $1.0672 $304.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,238 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess