EN
  • EN
  • DE

TPIC1345DBTRG4

Part No TPIC1345DBTRG4
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 376144-TPIC1345DBTRG4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPIC1345DBTRG4 CAD Model

Description

Product Overview: TPIC1345DBTRG4 by Texas Instruments

The TPIC1345DBTRG4 is a high-performance, power logic 8-bit shift register designed and manufactured by the renowned electronics company, Texas Instruments. This device integrates 8-bit serial-to-parallel shift registers with a built-in power MOSFET array. It is specifically engineered to cater to the needs of applications requiring high-voltage, high-current switch capabilities, which makes it an ideal choice for driving a wide range of loads, including relays, solenoids, LEDs, and other high-current or high-voltage peripherals.

The TPIC1345DBTRG4 operates with a supply voltage ranging from 4.5V to 5.5V, which allows for seamless integration into 5V logic systems. It features a robust output rating, with each channel capable of sinking up to 150mA continuously. The device also boasts a low on-state resistance, which minimizes power loss and heat dissipation when driving loads.

One of the key features of the TPIC1345DBTRG4 is its enhanced durability and reliability. The device is equipped with built-in clamp diodes for inductive load transient suppression, ensuring protection against voltage spikes that can occur when switching inductive loads. This feature is particularly important for prolonging the lifespan of the device and maintaining the integrity of the overall system.

The TPIC1345DBTRG4 is designed with a shift-in and shift-out functionality, allowing multiple devices to be connected in series to create extended input/output (I/O) interfaces with a minimal number of microcontroller pins. This cascading capability makes it an efficient solution for expanding I/O ports in microcontroller-based systems.

Packaged in a DBT (SSOP) type package, the TPIC1345DBTRG4 is optimized for space-constrained applications, providing a compact and efficient solution without compromising on performance. Texas Instruments ensures that this device meets high-quality standards, offering robustness and precision for industrial, automotive, and consumer electronics applications.

In summary, the TPIC1345DBTRG4 from Texas Instruments stands out for its high current handling capability, durability, and ease of use in expanding I/O interfaces, making it a versatile and essential component for a wide range of electronic designs.

You May Also Be Interested in

IXYS
Need more? Email Us
Atmel
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7512 $52.5360
70+ $1.4369 $100.5830
110+ $1.3920 $153.1200
150+ $1.3471 $202.0650
195+ $1.3022 $253.9290
260+ $1.1675 $303.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess