EN
  • EN
  • DE

TPIC1346ACDBTRG4

Part No TPIC1346ACDBTRG4
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 376145-TPIC1346ACDBTRG4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPIC1346ACDBTRG4 CAD Model

Description

The TPIC1346ACDBTRG4 is a sophisticated integrated circuit from Texas Instruments, designed for managing power distribution systems with a focus on automotive and industrial applications. This device is part of TI's extensive range of power management solutions, offering high reliability and performance in a compact, surface-mount package.

Key Features

  • High-Voltage Output: The TPIC1346ACDBTRG4 is capable of handling high voltage outputs, making it suitable for driving a variety of loads in complex power distribution systems.
  • Robust Thermal Performance: With an operating temperature range suitable for automotive and industrial environments, this device maintains its performance under harsh conditions.
  • Integrated Protection: The device includes features such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring safe operation and longevity of the system.
  • Power-Saving Mode: An innovative power-saving mode helps to reduce energy consumption when the device is in idle state, contributing to the overall efficiency of the system.
  • Diagnostic Functions: Built-in diagnostic capabilities allow for real-time monitoring of the system's status, providing valuable feedback for maintenance and troubleshooting.

Applications

The TPIC1346ACDBTRG4 is versatile enough to be used in a wide range of applications. Its robust design is particularly well-suited for:

  • Automotive power distribution modules
  • Industrial control systems
  • LED lighting systems
  • Relay and solenoid drivers

Quality and Reliability

As with all Texas Instruments products, the TPIC1346ACDBTRG4 is manufactured to the highest quality standards. It goes through rigorous testing to ensure it meets the stringent requirements for automotive and industrial use. Engineers and designers can rely on this device for a stable, long-lasting power management solution that is backed by Texas Instruments' reputation for excellence.

Package and Availability

The TPIC1346ACDBTRG4 comes in a DBT package, a small, surface-mount form factor that is ideal for space-constrained applications. It is available in tape and reel format, facilitating efficient assembly processes for high-volume production.

You May Also Be Interested in

Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
ON Semiconductor
Lowest to $11.9404
EPCOS (TDK)
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
NXP / Nexperia
Lowest to $7.8205
Texas Instruments
Lowest to $5.6324
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess