EN
  • EN
  • DE

TPIC1405ARDFDRG4

Part No TPIC1405ARDFDRG4
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case TSSOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 728003-TPIC1405ARDFDRG4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPIC1405ARDFDRG4 CAD Model

Description

The TPIC1405ARDFDRG4 is a robust, high-voltage, high-current power shift register designed and manufactured by Texas Instruments. This integrated circuit is part of TI's TPIC family, which is known for its ability to drive heavy loads with ease. The device is particularly suitable for applications that require the direct control of high current loads, such as relays, solenoids, LEDs, incandescent lamps, and other high-current outputs.

Key Features

  • High Voltage and Current Handling: This power shift register can handle a continuous current of up to 150 mA per channel and has a 50V output clamp voltage, making it capable of driving a wide range of high-power devices.
  • Low Power Consumption: Despite its high performance, the TPIC1405ARDFDRG4 is designed for low power consumption, which is ideal for energy-sensitive applications.
  • 8-Bit Serial to Parallel Interface: It features an 8-bit serial-in, parallel-out shift register that allows for simple serial control and reduces the number of required I/O pins in microcontroller-based systems.
  • Enhanced Durability: The device comes in a robust PowerPAD™ package, which ensures improved thermal performance and reliability under a wide range of operating conditions.
  • Integrated Clamp Diodes: Built-in clamp diodes provide protection against inductive kickback when driving inductive loads, enhancing the longevity and stability of the system.
  • DMOS Transistor Outputs: The output stage consists of N-channel DMOS transistor outputs, which offer a high level of performance and efficiency.

Applications

The TPIC1405ARDFDRG4 is versatile and can be used in various applications, including:

  • Automotive systems
  • Industrial controls
  • LED displays and signboards
  • Motor and relay drivers

With its combination of high-voltage and high-current capabilities, along with its robust design, the TPIC1405ARDFDRG4 from Texas Instruments is an excellent choice for designers looking to efficiently manage power in their electronic systems. Its ease of use and integration make it a valuable component in any power control application.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3888 $50.1648
52+ $1.9601 $101.9252
79+ $1.8988 $150.0052
109+ $1.8376 $200.2984
141+ $1.7763 $250.4583
189+ $1.5926 $301.0014
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess