EN
  • EN
  • DE

TPIC1405DFDRG4

Part No TPIC1405DFDRG4
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 376161-TPIC1405DFDRG4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPIC1405DFDRG4 CAD Model

Description

Product Overview: TPIC1405DFDRG4 by Texas Instruments

The TPIC1405DFDRG4 is a high-performance, octal low-side driver integrated circuit designed and manufactured by Texas Instruments. This advanced device is specifically engineered to control various electronic loads such as relays, solenoids, lamps, and other low-power actuators in automotive or industrial applications. The TPIC1405DFDRG4 is notable for its robust output performance and integrated protective features, making it an ideal choice for demanding environments.

Key Features

  • Eight Open-Drain DMOS Transistor Outputs: The device comes with eight low-side driver channels, each capable of sinking high currents, providing direct control of high-current loads.
  • Built-In Clamp Diodes: Each output includes an integrated clamp diode for inductive load transient suppression, ensuring safe operation when driving inductive loads.
  • Serial Interface Control: The TPIC1405DFDRG4 is equipped with a serial interface for control and fault reporting, facilitating easy integration with microcontrollers and other digital systems.
  • Enhanced Thermal Performance: The device is housed in a PowerPAD™ package that offers excellent thermal dissipation, allowing for higher continuous current operation and improved overall performance.
  • Robust Protection Features: The device incorporates over-current protection, thermal shutdown, and under-voltage lockout features, which contribute to the safety and longevity of the system.
  • Wide Operating Voltage Range: It operates over a broad supply voltage range, accommodating various application requirements.

Applications

The TPIC1405DFDRG4 is versatile and can be used in multiple applications, including but not limited to:

  • Automotive systems such as engine control units, body control modules, and power distribution centers
  • Industrial automation systems for controlling actuators and sensors
  • Consumer electronics where multiple load driving is required

With its combination of high-current drive capability, serial control interface, and robust protection features, the TPIC1405DFDRG4 by Texas Instruments represents a reliable solution for designers looking to improve system performance and reliability in their load-driving applications.

You May Also Be Interested in

Mini-Circuits
Lowest to $9.9721
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Lowest to $856.6312
Toshiba Semiconductor and Storage
Need more? Email Us
AVX Corporation
Need more? Email Us
Atmel
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess