EN
  • EN
  • DE
  • IT

TPIC6595N

Part No TPIC6595N
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC PWR 8-BIT SHIFT REGIS 20-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Logic Type Shift Register
Output Type Open Drain
Number of Elements 1
Number of Bits per Element 8
Purpose Serial to Parallel, Serial
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package 20-PDIP
Win Source Part Number 081582-TPIC6595N
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPIC6595N CAD Model

Description

The TPIC6595N from Texas Instruments is a high-voltage, high-current integrated circuit comprised of an 8-bit shift register and output latches with DMOS transistor outputs. This robust power logic component is designed to provide controlled power to an array of devices, including solenoids, relays, LEDs, and other high-current or high-voltage loads in various industrial, automotive, and consumer applications.

Key Features

  • High-Voltage Output: The TPIC6595N can handle an output voltage of up to 50V, which is suitable for a range of high-voltage applications.
  • High-Current Drive: Each channel of the TPIC6595N is capable of sourcing up to 250 mA, allowing it to drive multiple components simultaneously.
  • Low Power Consumption: With its power-saving design, the TPIC6595N minimizes energy usage, making it ideal for power-sensitive designs.
  • Enhanced Durability: The device includes built-in clamp diodes for inductive load transient suppression, which enhances its durability and reliability.
  • Serial Interface: The shift register operates via a serial interface, allowing for simple integration with microcontrollers and other digital systems.
  • Cascadable: Multiple TPIC6595N devices can be cascaded to create larger shift register arrays, providing scalability for complex applications.

Applications

The TPIC6595N is versatile and can be used in a variety of applications, including:

  • LED Displays
  • Relay Drivers
  • Motor Control Circuits
  • Power Supply Distribution
  • Industrial Controls

Product Specifications

With its robust design, the TPIC6595N is offered in a 20-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package, ensuring ease of use in both prototyping and production environments. Its operating temperature range from -40°C to 85°C guarantees reliable performance in extreme conditions.

For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments TPIC6595N product page.

You May Also Be Interested in

Advanced Micro Devices
BUS DRIVER/H/L SERIES, 7-BIT / Shift Shift Register 1 Element 4 Bit 16-CDIP
Lowest to $9.6787
Harris Corporation
8-BIT SHIFT REGISTER
Need more? Email Us
Harris Corporation
4-STAGE SHIFT REGISTER / Shift Shift Register 1 Element 4 Bit 16-CDIP
Lowest to $95.9502
Harris Corporation
CMOS 4 X 4 MULTIPORT REGISTER
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN SERIAL OUT, 8-BIT / Shift Element Bit
Need more? Email Us
NXP / Nexperia
SERIAL IN PARALLEL OUT / Shift Element Bit
Lowest to $0.2018
Harris Corporation
8-BIT SHIFT REGISTER
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN/OUT, LS SERIES
Need more? Email Us
Harris Corporation
SERIAL IN PARALLEL OUT
Lowest to $17.0307

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9970 $62.9790
16+ $7.3821 $118.1136
24+ $7.1514 $171.6336
33+ $6.9208 $228.3864
42+ $6.6901 $280.9842
57+ $5.9980 $341.8860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess