EN
  • EN
  • DE

TPIC6A595

Part No TPIC6A595
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description POWER LOGIC 8-BIT SHIFT REGISTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272015-TPIC6A595
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Power Management
Ultra Librarian 3D Model Ultra Librarian TPIC6A595 CAD Model

Description

TPIC6A595 Power Logic 8-Bit Shift Register

The TPIC6A595 from Texas Instruments is a significant component in the realm of digital electronics, specifically designed for systems that require the control of high-voltage, high-current loads. It is an 8-bit shift register with output latches and power DMOS transistor outputs. This device combines the low-voltage and high-speed data shifting and latching capability of a shift register with the high-current and high-voltage drive of power MOSFETs.

With a serial input to parallel output functionality, the TPIC6A595 allows for the reduction of the number of I/O pins required to control multiple loads, which is invaluable in microcontroller-based applications where I/O pin availability is limited. The shift register has a storage capacity of 8 bits and includes output latches that provide the data to the gate of the built-in power DMOS transistors.

The integrated power output stage of the TPIC6A595 is capable of sinking a high current load, which is ideal for driving a wide array of devices such as relays, solenoids, LEDs, incandescent lamps, and other high-current or high-voltage loads. Moreover, the device features a built-in clamp diode for each output, which is particularly useful for inductive load applications, providing a path for the inductive kickback current and protecting the device from voltage spikes.

This power logic shift register operates over a wide voltage range and can handle significant continuous current per channel, making it a robust choice for industrial control applications, LED displays, and automotive control systems. The TPIC6A595 is also characterized by its low power consumption and high efficiency, which are essential attributes for battery-operated and energy-sensitive applications.

Designers can benefit from the simplicity of interfacing the TPIC6A595 with microcontrollers and the ability to cascade multiple devices for extended input/output port expansion. The device's package options facilitate flexible PCB design and are compatible with standard SPI, MICROWIRE, and QSPI interfaces.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9925 $50.8725
41+ $2.4554 $100.6714
64+ $2.3787 $152.2368
87+ $2.3020 $200.2740
113+ $2.2252 $251.4476
151+ $1.9950 $301.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess