EN
  • EN
  • DE
  • IT

TPIC6C596DR

Part No TPIC6C596DR
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description POWER LOGIC 8-BIT SHIFT REGISTER | IC PWR 8BIT SHFT REGISTER 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Shift Register
Output Type Open Drain
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel, Serial
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number PIC6C596
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1272030-TPIC6C596DR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPIC6C596DR CAD Model

Description

The TPIC6C596DR is a robust, high-performance integrated circuit designed and manufactured by Texas Instruments. This device belongs to a family of power logic 8-bit shift registers that are specifically engineered to control LEDs, relays, and other low-power components that require high-voltage and high-current drive capabilities.

Key Features

  • Output Rating: The TPIC6C596DR offers a 100-mA continuous current rating per channel, with a 500-mA maximum current capability for the entire device. This makes it ideal for driving a range of components, including those with higher current demands.
  • Voltage Range: Operating within a voltage range of 4.5V to 50V, this shift register provides the flexibility needed for various power supply configurations and ensures compatibility with a wide array of devices and applications.
  • Power Clamp: Each output of the TPIC6C596DR is equipped with a power clamp that provides over-voltage protection, safeguarding the device and connected components from potential damage due to voltage spikes.
  • Serial Interface: The device features a serial interface that allows for easy connection and communication with microcontrollers or other ICs, facilitating the cascading of multiple TPIC6C596DRs for extended functionality.
  • Thermal Shutdown: With an integrated thermal shutdown feature, the TPIC6C596DR is protected from overheating, which enhances its reliability and longevity in demanding applications.
  • Package: The DR suffix indicates that the device is available in a SOIC package, which is a surface-mount package that allows for compact PCB designs and efficient use of board space.

Applications

The TPIC6C596DR is suitable for a variety of applications, including but not limited to:

  • LED displays and signage
  • Industrial control systems
  • Automotive applications
  • Power drivers for relays and solenoids

With its robust design and versatile features, the TPIC6C596DR from Texas Instruments is an excellent choice for designers and engineers looking to implement a reliable and efficient shift register in their power control systems.

You May Also Be Interested in

Texas Instruments
PARALLEL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us
ON Semiconductor
SHIFT REGISTER, 4-BIT / Shift Element Bit
Need more? Email Us
Rochester Electronics
Shift Element Bit
Need more? Email Us
ON Semiconductor
IC SHIFT REGSTR 8BIT CMOS 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4717
ON Semiconductor
SERIAL IN PARALLEL OUT / Shift Element Bit
Lowest to $0.6403
Rochester Electronics
Shift Element Bit
Need more? Email Us
Texas Instruments
8-BIT UNIVERSAL SHIFT/STORAGE RE
Need more? Email Us
ON Semiconductor
SERIAL IN PARALLEL OUT / Shift Shift Register 1 Element 8 Bit 16-SOEIAJ
Lowest to $0.2486
ON Semiconductor
SERIAL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7578 $53.0460
165+ $0.6218 $102.5970
250+ $0.6023 $150.5750
345+ $0.5829 $201.1005
445+ $0.5635 $250.7575
595+ $0.5052 $300.5940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,980 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess