EN
  • EN
  • DE

MC10141L

Part No MC10141L
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description SHIFT REGISTER, 4-BIT / Shift Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number MC10141
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634307-MC10141L
Ultra Librarian 3D Model Ultra Librarian MC10141L CAD Model

Description

ON Semiconductor MC10141L Product Overview

The MC10141L from ON Semiconductor is a high-performance integrated circuit that caters to a wide range of electronic applications. This versatile component is designed to deliver reliability and efficiency, making it an ideal choice for designers and engineers looking to enhance their digital systems.

Key Features

  • High-Speed Operation: The MC10141L is engineered for rapid performance, ensuring that digital systems operate with minimal delay and maximum efficiency.
  • Durable Construction: Manufactured with ON Semiconductor's commitment to quality, this IC is built to withstand the rigors of continuous operation in a variety of conditions.
  • Versatile Applications: Suitable for use in digital logic circuits, communication systems, and signal processing units, the MC10141L is a multipurpose component that can adapt to numerous electronic environments.
  • Low Power Consumption: Energy efficiency is a hallmark of ON Semiconductor products, and the MC10141L is no exception, ensuring that devices remain economical to operate over time.

Product Specifications

The MC10141L operates with a voltage range that accommodates standard digital systems, providing a flexible solution for integration into a variety of circuit designs. Its packaging is designed to be robust and compact, allowing for seamless incorporation into both new and existing layouts without the need for significant reconfiguration.

Applications

ON Semiconductor's MC10141L is adept at serving in high-speed digital networks, where rapid data processing and communication are paramount. It is also commonly found in control systems, where precise timing and signal integrity are critical. Furthermore, its low power draw makes it suitable for portable and battery-powered devices, where longevity and efficiency are necessary.

Conclusion

As a testament to ON Semiconductor's dedication to innovation and quality, the MC10141L is a testament to the company's leadership in the semiconductor industry. With its high-speed operation, robustness, and versatility, the MC10141L stands as an exemplary choice for a broad array of digital applications.

You May Also Be Interested in

Nexperia USA Inc.
NOW NEXPERIA 74HC164PW - SERIAL
Lowest to $0.1598
Harris Corporation
DUAL STATIC SHIFT REGSTR
Lowest to $9.6565
Advanced Micro Devices
BUS DRIVER, S SERIES, 9-BIT
Lowest to $2.7628
National Semiconductor (TI)
SHIFT REGISTER, 8-BIT, TTL / Shift Element Bit
Lowest to $0.2657
National Semiconductor (TI)
SERIAL IN PARALLEL OUT
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN/OUT
Need more? Email Us
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $33.6163
Harris Corporation
4-STAGE SHIFT REGISTER / Shift Shift Register 1 Element 4 Bit 16-CDIP
Lowest to $85.6698
Advanced Micro Devices
BUS DRIVER/H/L SERIES, 7-BIT / Shift Shift Register 1 Element 4 Bit 16-CDIP
Lowest to $8.6417

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess