EN
  • EN
  • DE

MAX6897AALT+

Part No MAX6897AALT+
Manufacturer Maxim Integrated
Description Ultra-Small, Adjustable Sequencing/Supervisory Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214721-MAX6897AALT+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6897AALT+ CAD Model

Description

Maxim Integrated Product Overview: MAX6897AALT+

The MAX6897AALT+ is a compact, highly reliable, precision voltage-monitoring device designed by Maxim Integrated to safeguard system integrity by monitoring power supplies in digital systems. This product is particularly suitable for applications that require accurate voltage threshold detection and a reset signal generation to prevent system failure due to power supply anomalies.

Key Features

  • Adjustable Voltage Threshold: The device allows users to set a precise voltage threshold according to specific system requirements, ensuring flexibility across different applications.
  • Low Power Consumption: With its low power design, the MAX6897AALT+ is an energy-efficient solution for battery-operated devices, contributing to longer battery life and reduced power costs.
  • Manual Reset Input: It includes a manual reset input that provides an additional layer of system control, enabling users to manually initiate a reset whenever necessary.
  • Compact Package: The MAX6897AALT+ comes in a small, 6-pin SOT23 package, making it suitable for space-constrained applications without compromising performance.

Applications

The versatility of the MAX6897AALT+ makes it an ideal component for a wide range of applications, including but not limited to:

  • Portable/Battery-Powered Equipment
  • Computers and Servers
  • Embedded Systems
  • Industrial Controllers
  • Telecommunications Systems

Performance and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX6897AALT+ is no exception. It features a wide operating temperature range, ensuring stable performance across various environmental conditions. With its built-in hysteresis, it prevents false triggering due to transient conditions, thereby enhancing system stability.

In conclusion, the MAX6897AALT+ from Maxim Integrated is a versatile, reliable, and energy-efficient solution for monitoring voltage levels and providing system resets. Its adjustable threshold, low power consumption, and compact form factor make it an excellent choice for designers looking to enhance the safety and stability of their digital systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4150 $56.6000
80+ $1.3254 $106.0320
120+ $1.2806 $153.6720
170+ $1.1911 $202.4870
220+ $1.1463 $252.1860
275+ $1.1015 $302.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,455 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess