EN
  • EN
  • DE

MAX5938AEEE

Part No MAX5938AEEE
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829876-MAX5938AEEE
Ultra Librarian 3D Model Ultra Librarian MAX5938AEEE CAD Model

Description

Maxim Integrated MAX5938AEEE Power Management IC

The Maxim Integrated MAX5938AEEE is a high-performance, power management integrated circuit (PMIC) designed to deliver efficient power distribution and management for complex electronic systems. This advanced IC is an ideal solution for applications requiring multiple regulated power rails with high accuracy and reliability.

Featuring a compact, 16-pin QSOP package, the MAX5938AEEE incorporates multiple key functions that simplify power system design. It includes a highly flexible, multi-channel power sequencing controller, which is essential for systems with multiple supply voltages that need to be powered up or down in a specific order to ensure proper operation and to prevent damage to sensitive components.

The device's integrated sequencing capability is programmable via external resistors, allowing designers to customize the power-up and power-down sequence timing to meet specific application requirements. This level of customization ensures compatibility with a wide range of microprocessors, FPGAs, and other digital ICs that demand precise power sequencing.

Additionally, the MAX5938AEEE offers over-voltage protection (OVP) and under-voltage protection (UVP) features to safeguard the system against abnormal voltage conditions. These protective measures are critical for maintaining the longevity and stability of electronic components, particularly in environments where power supply fluctuations are common.

With its robust power management features, the Maxim Integrated MAX5938AEEE is an excellent choice for complex systems found in telecommunications, networking, servers, and industrial applications. Its ability to manage multiple power rails with precision makes it a versatile component for designers looking to optimize power efficiency and protect their systems against electrical anomalies.

For engineers and system designers seeking a reliable, feature-rich PMIC, the MAX5938AEEE provides a comprehensive solution that combines power sequencing, protection, and management in a single, space-saving device.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess